IDEX Health & Science Frit UHMWPE 10µm .188" x .074" x .254" A-119

Description
Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.
Description
Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.

Suppliers

Company
Product
Description
Supplier Links
Frit UHMWPE 10µm .188
Oak Harbor, WA, USA
Frit UHMWPE 10µm .188" x .074" x .254"
A-119
Frit UHMWPE 10µm .188" x .074" x .254" A-119
Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.

Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-119
Product Name Frit UHMWPE 10µm .188" x .074" x .254"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Frit 2µm .125
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 3.17 mm (0.1250 inch)
Thickness 1651 µm (65 mils)
View Details
Hydrophilic Filter Straw - 28243 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter Straw
Housing Material Other; ABS, Nylon, PVC
Disc Diameter, Sheet Width 44.45 mm (1.75 inch)
View Details
Andrews Glass Company, Inc.
View Details
Filtertek Inline Filter - ITW41397 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material PTFE
View Details