IDEX Health & Science Stainless Steel Frit 10µm .094" x .065" x .250" A-106

Description
Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 10µm.
Description
Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 10µm.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Frit 10µm .094
Oak Harbor, WA, USA
Stainless Steel Frit 10µm .094" x .065" x .250"
A-106
Stainless Steel Frit 10µm .094" x .065" x .250" A-106
Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 10µm.

Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 10µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-106
Product Name Stainless Steel Frit 10µm .094" x .065" x .250"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Syringe Filter, 0.22μm, 13mm, Sterile - 229756 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PTFE
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Inline Filter Metal Free 10µm, for 1/16
Specs
Filter Type Pre-Filter
Filter Medium Material UHMWPE
Pore Size 10 µm (0.3937 mils)
View Details