IDEX Health & Science Iso-Prep™ Guard Cartridge, 21.2 ID mm x 1.0 cm w/Frit 9197-20

Description
Iso-Prep Guard Catridge is part of a system designed to protect valuable prep columns. It offers superior column protection for adsorptive samples and a proven sample distribution mechanism via a precision machined holder. Our Iso-Prep Guard Cartridge is ideal for protecting prep columns with no degradation of peak shape or plate count. It has a frit porosity of 2µm.
Description
Iso-Prep Guard Catridge is part of a system designed to protect valuable prep columns. It offers superior column protection for adsorptive samples and a proven sample distribution mechanism via a precision machined holder. Our Iso-Prep Guard Cartridge is ideal for protecting prep columns with no degradation of peak shape or plate count. It has a frit porosity of 2µm.

Suppliers

Company
Product
Description
Supplier Links
Iso-Prep™ Guard Cartridge, 21.2 ID mm x 1.0 cm w/Frit - 9197-20 - IDEX Health & Science
Oak Harbor, WA, USA
Iso-Prep™ Guard Cartridge, 21.2 ID mm x 1.0 cm w/Frit
9197-20
Iso-Prep™ Guard Cartridge, 21.2 ID mm x 1.0 cm w/Frit 9197-20
Iso-Prep Guard Catridge is part of a system designed to protect valuable prep columns. It offers superior column protection for adsorptive samples and a proven sample distribution mechanism via a precision machined holder. Our Iso-Prep Guard Cartridge is ideal for protecting prep columns with no degradation of peak shape or plate count. It has a frit porosity of 2µm.

Iso-Prep Guard Catridge is part of a system designed to protect valuable prep columns. It offers superior column protection for adsorptive samples and a proven sample distribution mechanism via a precision machined holder. Our Iso-Prep Guard Cartridge is ideal for protecting prep columns with no degradation of peak shape or plate count. It has a frit porosity of 2µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 9197-20
Product Name Iso-Prep™ Guard Cartridge, 21.2 ID mm x 1.0 cm w/Frit
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-3 10 µm 2.1 x 150 mm - 79392 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Aminex HPX-87N Column - 125-0143 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
HPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Normally Bonded Phase (optional feature); Reversed Phase (optional feature); Ion Exclusion (optional feature); Ion Exchange (optional feature)
Packing Diameter 2.5 µm (0.0984 mils)
View Details
LC Column Tubes 4.6mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details