Restek Ultra Quat Columns

Description
particle size: 3μm or 5μm, spherical pore size: 100å pH range: 2.5 to 8 temperature limit: 80°C A retentive, high-purity, base deactivated reversed phase packing. Ideal for the analysis of paraquat and diquat or other quaternary amines when used with Ultra Quat Mobile Phase Additive (cat.# 32462).
Description
particle size: 3μm or 5μm, spherical pore size: 100å pH range: 2.5 to 8 temperature limit: 80°C A retentive, high-purity, base deactivated reversed phase packing. Ideal for the analysis of paraquat and diquat or other quaternary amines when used with Ultra Quat Mobile Phase Additive (cat.# 32462).

Suppliers

Company
Product
Description
Supplier Links
Ultra Quat Columns -  - Restek
Bellefonte, PA, USA
Ultra Quat Columns
Ultra Quat Columns
particle size: 3μm or 5μm, spherical pore size: 100å pH range: 2.5 to 8 temperature limit: 80°C A retentive, high-purity, base deactivated reversed phase packing. Ideal for the analysis of paraquat and diquat or other quaternary amines when used with Ultra Quat Mobile Phase Additive (cat.# 32462).

particle size: 3μm or 5μm, spherical
pore size: 100Å
pH range: 2.5 to 8
temperature limit: 80°C
A retentive, high-purity, base deactivated reversed phase packing. Ideal for the analysis of paraquat and diquat or other quaternary amines when used with Ultra Quat Mobile Phase Additive (cat.# 32462).

Supplier's Site

Technical Specifications

  Restek
Product Category HPLC Columns
Product Name Ultra Quat Columns
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 10 µm 4.6 x 150 mm PEEK - 79351 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
LC Column Tubes 4.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3 cm (1.18 inch)
View Details
Econo-Column Chromatography Columns - 737-0507 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details