IDEX Health & Science Quick-Seal™ Analytical Guard Integral Holder 9158-P

Description
Our Quick-Seal Integral Holder is part of a system allows for rapid replacement of guard cartridges for the end user. It attaches directly to the inlet of the Quick-Seal column without any need for fittings or tubing. It has a frit porosity of 0.5 µm.
Description
Our Quick-Seal Integral Holder is part of a system allows for rapid replacement of guard cartridges for the end user. It attaches directly to the inlet of the Quick-Seal column without any need for fittings or tubing. It has a frit porosity of 0.5 µm.

Suppliers

Company
Product
Description
Supplier Links
Quick-Seal™ Analytical Guard Integral Holder - 9158-P - IDEX Health & Science
Oak Harbor, WA, USA
Quick-Seal™ Analytical Guard Integral Holder
9158-P
Quick-Seal™ Analytical Guard Integral Holder 9158-P
Our Quick-Seal Integral Holder is part of a system allows for rapid replacement of guard cartridges for the end user. It attaches directly to the inlet of the Quick-Seal column without any need for fittings or tubing. It has a frit porosity of 0.5 µm.

Our Quick-Seal Integral Holder is part of a system allows for rapid replacement of guard cartridges for the end user. It attaches directly to the inlet of the Quick-Seal column without any need for fittings or tubing. It has a frit porosity of 0.5 µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 9158-P
Product Name Quick-Seal™ Analytical Guard Integral Holder
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 10 µm 10 x 100 mm - 79499 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 2.5 cm (0.9843 inch)
View Details
IsoBar Systems 3.0 mm ID, Parker Port 2.5 cm - 5030IP-05030-0025-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details
RP2 HPLC Column, 5um, 100A, 4.6x100mm, 2% carbon load - MEB2-5-100/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details