Hamilton Company HC-75 (H+) 9 µm 7.8 x 100 mm 79547

Description
HC-75 columns separate compounds through ligand exchange. The 8% cross-linked HC-75 uses ligand exchange as the primary mechanism of separation. The different forms of the HC-75 (Hydrogen, Calcium and Lead) each provide a unique selectivity for separating varying types of charged analytes based on electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.
Request a Quote
Description
HC-75 columns separate compounds through ligand exchange. The 8% cross-linked HC-75 uses ligand exchange as the primary mechanism of separation. The different forms of the HC-75 (Hydrogen, Calcium and Lead) each provide a unique selectivity for separating varying types of charged analytes based on electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HC-75 (H+) 9 µm 7.8 x 100 mm - 79547 - Hamilton Company
Reno, NV, United States
HC-75 (H+) 9 µm 7.8 x 100 mm
79547
HC-75 (H+) 9 µm 7.8 x 100 mm 79547
HC-75 columns separate compounds through ligand exchange. The 8% cross-linked HC-75 uses ligand exchange as the primary mechanism of separation. The different forms of the HC-75 (Hydrogen, Calcium and Lead) each provide a unique selectivity for separating varying types of charged analytes based on electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.

HC-75 columns separate compounds through ligand exchange. The 8% cross-linked HC-75 uses ligand exchange as the primary mechanism of separation. The different forms of the HC-75 (Hydrogen, Calcium and Lead) each provide a unique selectivity for separating varying types of charged analytes based on electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79547
Product Name HC-75 (H+) 9 µm 7.8 x 100 mm
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
Packing Diameter 9 µm (0.3543 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X300 Replacement Cartridges (2/pk) - 79130 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exclusion
Construction Material Stainless Steel
View Details
PRP-X100 10 µm 4.1 x 150 mm - 79434 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-C18, 5 µm, 100 Å, 2.1 x 50 mm PEEK - 79679 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
PRP-1 Analytical Starter Kit - 79447 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details