IDEA, Inc. G60B Series G60B/IT

Description
Lamp located 3.2 mm above the PCB, pinout reverse optional
Description
Lamp located 3.2 mm above the PCB, pinout reverse optional

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G60B Series
G60B/IT
G60B Series G60B/IT
Lamp located 3.2 mm above the PCB, pinout reverse optional

Lamp located 3.2 mm above the PCB, pinout reverse optional

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G60B/IT
Product Name G60B Series
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details
3X2.4MM RED SMD LED - AP23EC/F-F01 - Kingbright Corporation
Specs
LED Package: Chip SMD-3.0X2.4mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details