OSRAM Opto Semiconductors OSLON® Square LED GW CSSRM2.PM

Description
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 3000 K - 6500 K (white) Color Rendering Index: min. 70 ( typ. 72 ) Luminous Flux: typ. 307 lm @ 5000 K, 85 °C Luminous efficacy: typ. 1.#INF lm/W @ 5000 K, 85 °C Viewing angle at 50 % IV: 120°
Description
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 3000 K - 6500 K (white) Color Rendering Index: min. 70 ( typ. 72 ) Luminous Flux: typ. 307 lm @ 5000 K, 85 °C Luminous efficacy: typ. 1.#INF lm/W @ 5000 K, 85 °C Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
OSLON® Square LED - GW CSSRM2.PM - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON® Square LED
GW CSSRM2.PM
OSLON® Square LED GW CSSRM2.PM
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 3000 K - 6500 K (white) Color Rendering Index: min. 70 ( typ. 72 ) Luminous Flux: typ. 307 lm @ 5000 K, 85 °C Luminous efficacy: typ. 1.#INF lm/W @ 5000 K, 85 °C Viewing angle at 50 % IV: 120°

Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness.

Product Features

  • Color: 3000 K - 6500 K (white)
  • Color Rendering Index: min. 70 ( typ. 72 )
  • Luminous Flux: typ. 307 lm @ 5000 K, 85 °C
  • Luminous efficacy: typ. 1.#INF lm/W @ 5000 K, 85 °C
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW CSSRM2.PM
Product Name OSLON® Square LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle - ALMD-CB3F-TV002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
5 suppliers