Hypersen Technologies Co., Ltd. ToF Ranging Sensor HPS-166-L

Description
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.
Request a Quote
Description
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPS-166-L is a time-of-flight infrared ranging sensor with a maximum measuring distance of 20m, designed for high-precision distance measurement in applications such as drone altitude holding and obstacle avoidance. It features an infrared LED emitter, an IP67-rated ABS+PC waterproof housing, and weighs 6.8g. The sensor includes built-in ambient light, temperature, and color compensation algorithms, supports self-adaptive output frequency, and outputs distance, signal intensity, ambient light intensity, and temperature data. Its dimensions are 40.6mm × 27.3mm × 15.6mm, and it operates with a power supply voltage range of 6-54V.

Datasheet Summary
Powered by GS/AI

The HPS-166-L is a time-of-flight infrared ranging sensor with a maximum measuring distance of 20m, designed for high-precision distance measurement in applications such as drone altitude holding and obstacle avoidance. It features an infrared LED emitter, an IP67-rated ABS+PC waterproof housing, and weighs 6.8g. The sensor includes built-in ambient light, temperature, and color compensation algorithms, supports self-adaptive output frequency, and outputs distance, signal intensity, ambient light intensity, and temperature data. Its dimensions are 40.6mm × 27.3mm × 15.6mm, and it operates with a power supply voltage range of 6-54V.

Suppliers

Company
Product
Description
Supplier Links
ToF Ranging Sensor - HPS-166-L - Hypersen Technologies Co., Ltd.
Baoan Dist., Shenzhen, China
ToF Ranging Sensor
HPS-166-L
ToF Ranging Sensor HPS-166-L
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

Supplier's Site Datasheet
ToF Ranging Sensor - HPS-166-L - Hypersen Technologies Co., Ltd.
Baoan Dist., Shenzhen, China
ToF Ranging Sensor
HPS-166-L
ToF Ranging Sensor HPS-166-L
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

Supplier's Site Datasheet
ToF Ranging Sensor - HPS-166-L - Hypersen Technologies Co., Ltd.
Baoan Dist., Shenzhen, China
ToF Ranging Sensor
HPS-166-L
ToF Ranging Sensor HPS-166-L
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

Supplier's Site Datasheet

Technical Specifications

  Hypersen Technologies Co., Ltd. Hypersen Technologies Co., Ltd. Hypersen Technologies Co., Ltd.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number HPS-166-L HPS-166-L HPS-166-L
Product Name ToF Ranging Sensor ToF Ranging Sensor ToF Ranging Sensor
Sensor Technology Time of Flight Optical Position Sensor Time of Flight Optical Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-167 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Operating Temperature 14 to 131 F (-10 to 55 C)
Height 0.8465 inch (21.5 mm)
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL052 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3264 inch (8.29 mm)
Repeatability 0.0118 mils (0.3000 µm)
View Details
ToF Ranging Sensor - HPS-167C-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
ToF Ranging Sensor - HPS-166 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details