The HPS-167C is a time-of-flight infrared ranging sensor designed for high-precision, long-distance measurements up to 40 m against white targets. It uses a VCSEL laser emitter and integrates an internal infrared filter, ambient light, temperature, and color compensation algorithms to ensure stable performance in varying conditions. The sensor weighs 6.8 g and is housed in an ABS+PC waterproof enclosure rated IP67. It operates over a 6-54 Hz self-adaptive output frequency, adjusts dynamically based on signal strength, and outputs distance, signal intensity, ambient light, and temperature data. The physical dimensions are 47 mm × 29 mm × 35 mm.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.
| Hypersen Technologies Co., Ltd. | Hypersen Technologies Co., Ltd. | Hypersen Technologies Co., Ltd. | |
|---|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors |
| Product Number | HPS-167C | HPS-167C | HPS-167C |
| Product Name | ToF Ranging Sensor | ToF Ranging Sensor | ToF Ranging Sensor |
| Sensor Technology | Time of Flight Optical Position Sensor | Time of Flight Optical Position Sensor |