Universal display with high performance.
Very compact housing.
SSI, quadrature and Sine-Cosine input in 1 unit.
Large display range with 8 digits.
Easy setup.
500 kHz high speed counter.
Linear & angular display functions.
Easy connection by screw terminals.
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Digital Readouts |
| Product Number | LD200 |
| Product Name | Lika Single Axis LED Position Display |
| Outputs | Serial; Analog |
| Features | Integral Keypad |
| Axes | 1 |
| Channels | 1 |
| Number of Digits | 8 |