X 1715 -- MEASUREMENT INTERFACE
Mahr Inc.
Measurement Interface
X 1715
Description
Product features
1 to 8 measuring device inputs
RS-232 interface
Analog output
3 digital inputs and 6 digital outputs
Description
Product features
1 to 8 measuring device inputs
RS-232 interface
Analog output
3 digital inputs and 6 digital outputs
Suppliers
Product features
1 to 8 measuring device inputs
RS-232 interface
Analog output
3 digital inputs and 6 digital outputs
Product features
- 1 to 8 measuring device inputs
- RS-232 interface
- Analog output
- 3 digital inputs and 6 digital outputs
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Readouts |
|
Product Number
|
X 1715 |
|
Product Name
|
Measurement Interface |
|
Outputs
|
Serial; Analog
|
|
Channels
|
2 to 8
|
|
Resolution
|
0.0039 inch (0.1000 mm)
|
|
Accuracy
|
0.3000 %
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Features
Absolute and Incremental Modes; Adjustable Display; Alarms; Integral Keypad; Memory / Data Storage; Set Point Options; Zero Reset
Axes
3
Number of Lines
4
View Details
Ametek Solartron Metrology
Outputs
Serial; Analog; Six Isolated Input, Six Isolated Output
Features
Adjustable Display; Memory / Data Storage; Programmable; Set Point Options
Axes
2
View Details
Electro Standards Laboratories
Outputs
Analog
Axes
2
Channels
2
View Details
Outputs
Serial (optional feature); Relay (optional feature)
Features
Alarms; Integral Keypad; Programmable; Zero Reset
Axes
3
View Details