Hymark/Kentucky Gauge Battery Powered LCD Display with Magnetic Sensor LD140

Description
Quasi-absolute LCD display, 14 mm height Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear & Angular display mode Panel mount housing Fixed or pluggable sensor Reading distance sensor/tape up to 1 mm RS232 interface (optional)
Description
Quasi-absolute LCD display, 14 mm height Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear & Angular display mode Panel mount housing Fixed or pluggable sensor Reading distance sensor/tape up to 1 mm RS232 interface (optional)

Suppliers

Company
Product
Description
Supplier Links
Battery Powered LCD Display with Magnetic Sensor - LD140 - Hymark/Kentucky Gauge
Owensboro, KY, USA
Battery Powered LCD Display with Magnetic Sensor
LD140
Battery Powered LCD Display with Magnetic Sensor LD140
Quasi-absolute LCD display, 14 mm height Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear & Angular display mode Panel mount housing Fixed or pluggable sensor Reading distance sensor/tape up to 1 mm RS232 interface (optional)

Quasi-absolute LCD display, 14 mm height
Max. display accuracy 0,01 mm or 1/64 inch
Actual value memory
Linear & Angular display mode
Panel mount housing
Fixed or pluggable sensor
Reading distance sensor/tape up to 1 mm
RS232 interface (optional)

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Digital Readouts
Product Number LD140
Product Name Battery Powered LCD Display with Magnetic Sensor
Outputs Serial (optional feature)
Features Integral Keypad
Axes 1
Number of Lines 1
Resolution 3.94E-4 inch (0.0100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GPI/Digital Readouts - Pointfinder 3000 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Features Absolute and Incremental Modes; Adjustable Display; Alarms; Integral Keypad; Memory / Data Storage; Programmable; Set Point Options; Zero Reset
Axes 3
Number of Lines 4
View Details
Digital Display - SI 3500 - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Outputs Serial; Analog; Six Isolated Input, Six Isolated Output
Features Adjustable Display; Memory / Data Storage; Programmable; Set Point Options
Axes 2
View Details
Battery Powered LCD Display with Magnetic Sensor - LD142 - Hymark/Kentucky Gauge
Specs
Outputs Serial (optional feature)
Features Integral Keypad
Axes 1
View Details
Measurement Interface - X 1741 - Mahr Inc.
Specs
Outputs Serial; Analog
Channels 8 to 16
Resolution 0.0039 inch (0.1000 mm)
View Details