•Dual input channels (A and B) •Zero, Preset or Absolute •Selectable metrology functions e.g. A+B, (A+B)/2 •Discete Input and Outputs •Serial Interface Port •Data logging •Analogue Outputs
| Ametek Solartron Metrology | |
|---|---|
| Product Category | Digital Readouts |
| Product Number | SI 3500 |
| Product Name | Digital Display |
| Outputs | Serial; Analog; Six Isolated Input, Six Isolated Output |
| Features | Adjustable Display; Memory / Data Storage; Programmable; Set Point Options |
| Axes | 2 |
| Channels | 2 |
| Number of Digits | 7 |