HydraCheck Inc. ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER

Description
This velocity analyzing and measuring device is ideal for rotational machine inspection. The stroboscope is capable of flashing the light in a synchronous frequency to the operating machinery, creating the illusion of viewing stopped or slowed images. Utilizing this phenomenon of slowing or stopping the motion with the adjusted rate of the ST-1100’s flashing light, machine parts and processes may be inspected for defects. Plus, the rotational speed of the machinery and systems may be recorded for further performance analysis. The ST-1100 is adjustable in either coarse or fine step flash-rate tuning. The backlit display shows the current flash rate, 10 user-stored pre-set flash rates, as well as a low battery warning. The backlit feature can be switched off to save battery life if desired. The ergonomic, handheld device is made of sturdy ABS plastic and comes with batteries and a protective carrying case. The LED technology extends operation due to the low energy requirement of the light diodes compared with xenon stroboscopes. Typical applications for using the ST-1100 is to inspect rotors, meshing gears, vibration diagnostic equipment, textile equipment, printing production lines, power tools, belt timing, fan balancing, and many more. Features: Power/Stored Rate Retrieval Button Flash Rate Value Increase Button Flash Rate Value Decrease Button Coarse/Fine Tuning Button Flash Rate Storage Button – 10 user-defined flash rates for later retrieval Specifications: Range: 60-40,000 Flash Rate Per Minute (RPM) Accuracy: +/-0.05% FS Lux Rating: 950 Lux @ 3000 FPM & 3.9 in (10 cm); 600 Lux @ 3000 FPM & 7.9 in (20 cm); 370 Lux @ 3000 FPM & 11.8 in (30 cm) Display: 5 digits with backlight Resolution: <40,000 RPM: 0.1 RPM; <4000 RPM: 1 RPM; <400 RPM: 0.01 RPM Rate Storage: 10 stored user-defined flash rates. Factory Defaults: (RPM): 200, 400, 1000, 2000, 3000, 4000, 10000, 20000, 30000, 40000. Power Supply: 4×3.7V AA Lithium-ion rechargeable batteries Battery Life: Approx. 20 hours Housing: ABS Plastic Dimensions: 7.7 x 2.9 x 1.5” (195 x 73 x 38 mm) Product Weight: Approx. 7.8 oz. (220 g) Package Weight: Approx. 2.1 lb (952 g) Included Accessories: Protective carrying case, 4 Lithium batteries, battery charger Warranty: 1 year
Request a Quote
Description
This velocity analyzing and measuring device is ideal for rotational machine inspection. The stroboscope is capable of flashing the light in a synchronous frequency to the operating machinery, creating the illusion of viewing stopped or slowed images. Utilizing this phenomenon of slowing or stopping the motion with the adjusted rate of the ST-1100’s flashing light, machine parts and processes may be inspected for defects. Plus, the rotational speed of the machinery and systems may be recorded for further performance analysis. The ST-1100 is adjustable in either coarse or fine step flash-rate tuning. The backlit display shows the current flash rate, 10 user-stored pre-set flash rates, as well as a low battery warning. The backlit feature can be switched off to save battery life if desired. The ergonomic, handheld device is made of sturdy ABS plastic and comes with batteries and a protective carrying case. The LED technology extends operation due to the low energy requirement of the light diodes compared with xenon stroboscopes. Typical applications for using the ST-1100 is to inspect rotors, meshing gears, vibration diagnostic equipment, textile equipment, printing production lines, power tools, belt timing, fan balancing, and many more. Features: Power/Stored Rate Retrieval Button Flash Rate Value Increase Button Flash Rate Value Decrease Button Coarse/Fine Tuning Button Flash Rate Storage Button – 10 user-defined flash rates for later retrieval Specifications: Range: 60-40,000 Flash Rate Per Minute (RPM) Accuracy: +/-0.05% FS Lux Rating: 950 Lux @ 3000 FPM & 3.9 in (10 cm); 600 Lux @ 3000 FPM & 7.9 in (20 cm); 370 Lux @ 3000 FPM & 11.8 in (30 cm) Display: 5 digits with backlight Resolution: <40,000 RPM: 0.1 RPM; <4000 RPM: 1 RPM; <400 RPM: 0.01 RPM Rate Storage: 10 stored user-defined flash rates. Factory Defaults: (RPM): 200, 400, 1000, 2000, 3000, 4000, 10000, 20000, 30000, 40000. Power Supply: 4×3.7V AA Lithium-ion rechargeable batteries Battery Life: Approx. 20 hours Housing: ABS Plastic Dimensions: 7.7 x 2.9 x 1.5” (195 x 73 x 38 mm) Product Weight: Approx. 7.8 oz. (220 g) Package Weight: Approx. 2.1 lb (952 g) Included Accessories: Protective carrying case, 4 Lithium batteries, battery charger Warranty: 1 year
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Salt Lake City, UT, USA
ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER
ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER
This velocity analyzing and measuring device is ideal for rotational machine inspection. The stroboscope is capable of flashing the light in a synchronous frequency to the operating machinery, creating the illusion of viewing stopped or slowed images. Utilizing this phenomenon of slowing or stopping the motion with the adjusted rate of the ST-1100’s flashing light, machine parts and processes may be inspected for defects. Plus, the rotational speed of the machinery and systems may be recorded for further performance analysis. The ST-1100 is adjustable in either coarse or fine step flash-rate tuning. The backlit display shows the current flash rate, 10 user-stored pre-set flash rates, as well as a low battery warning. The backlit feature can be switched off to save battery life if desired. The ergonomic, handheld device is made of sturdy ABS plastic and comes with batteries and a protective carrying case. The LED technology extends operation due to the low energy requirement of the light diodes compared with xenon stroboscopes. Typical applications for using the ST-1100 is to inspect rotors, meshing gears, vibration diagnostic equipment, textile equipment, printing production lines, power tools, belt timing, fan balancing, and many more. Features: Power/Stored Rate Retrieval Button Flash Rate Value Increase Button Flash Rate Value Decrease Button Coarse/Fine Tuning Button Flash Rate Storage Button – 10 user-defined flash rates for later retrieval Specifications: Range: 60-40,000 Flash Rate Per Minute (RPM) Accuracy: +/-0.05% FS Lux Rating: 950 Lux @ 3000 FPM & 3.9 in (10 cm); 600 Lux @ 3000 FPM & 7.9 in (20 cm); 370 Lux @ 3000 FPM & 11.8 in (30 cm) Display: 5 digits with backlight Resolution: <40,000 RPM: 0.1 RPM; <4000 RPM: 1 RPM; <400 RPM: 0.01 RPM Rate Storage: 10 stored user-defined flash rates. Factory Defaults: (RPM): 200, 400, 1000, 2000, 3000, 4000, 10000, 20000, 30000, 40000. Power Supply: 4×3.7V AA Lithium-ion rechargeable batteries Battery Life: Approx. 20 hours Housing: ABS Plastic Dimensions: 7.7 x 2.9 x 1.5” (195 x 73 x 38 mm) Product Weight: Approx. 7.8 oz. (220 g) Package Weight: Approx. 2.1 lb (952 g) Included Accessories: Protective carrying case, 4 Lithium batteries, battery charger Warranty: 1 year

This velocity analyzing and measuring device is ideal for rotational machine inspection. The stroboscope is capable of flashing the light in a synchronous frequency to the operating machinery, creating the illusion of viewing stopped or slowed images. Utilizing this phenomenon of slowing or stopping the motion with the adjusted rate of the ST-1100’s flashing light, machine parts and processes may be inspected for defects. Plus, the rotational speed of the machinery and systems may be recorded for further performance analysis.

The ST-1100 is adjustable in either coarse or fine step flash-rate tuning. The backlit display shows the current flash rate, 10 user-stored pre-set flash rates, as well as a low battery warning. The backlit feature can be switched off to save battery life if desired. The ergonomic, handheld device is made of sturdy ABS plastic and comes with batteries and a protective carrying case. The LED technology extends operation due to the low energy requirement of the light diodes compared with xenon stroboscopes. Typical applications for using the ST-1100 is to inspect rotors, meshing gears, vibration diagnostic equipment, textile equipment, printing production lines, power tools, belt timing, fan balancing, and many more.

Features:

  • Power/Stored Rate Retrieval Button
  • Flash Rate Value Increase Button
  • Flash Rate Value Decrease Button
  • Coarse/Fine Tuning Button
  • Flash Rate Storage Button – 10 user-defined flash rates for later retrieval

Specifications:

  • Range: 60-40,000 Flash Rate Per Minute (RPM)
  • Accuracy: +/-0.05% FS
  • Lux Rating: 950 Lux @ 3000 FPM & 3.9 in (10 cm); 600 Lux @ 3000 FPM & 7.9 in (20 cm); 370 Lux @ 3000 FPM & 11.8 in (30 cm)
  • Display: 5 digits with backlight
  • Resolution: <40,000 RPM: 0.1 RPM; <4000 RPM: 1 RPM; <400 RPM: 0.01 RPM
  • Rate Storage: 10 stored user-defined flash rates. Factory Defaults: (RPM): 200, 400, 1000, 2000, 3000, 4000, 10000, 20000, 30000, 40000.
  • Power Supply: 4×3.7V AA Lithium-ion rechargeable batteries
  • Battery Life: Approx. 20 hours
  • Housing: ABS Plastic
  • Dimensions: 7.7 x 2.9 x 1.5” (195 x 73 x 38 mm)
  • Product Weight: Approx. 7.8 oz. (220 g)
  • Package Weight: Approx. 2.1 lb (952 g)
  • Included Accessories: Protective carrying case, 4 Lithium batteries, battery charger
  • Warranty: 1 year
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Tachometers
Product Name ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact/Contact Laser Tachometer (w/LED) - DT-207LR - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Contact/Non-Contact Data Logging Tachometer - DT-2100 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Non-Contact Laser Tachometer - PT-110 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Combination Contact/Non-Contact Pocket Tachometer - MT-200 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details