HydraCheck Inc. Non-Contact/Contact Laser Tachometer (w/LED) DT-207LR

Description
The DT-207LR tachometer incorporates laser technology yet retains Shimpo’s hallmark rugged construction and reliable quality components; the unit offers incredible value and versatility as it performs non-contact and contact applications via the included contact adapter. We’re confident you’ll agree that these fine units are the most advanced handheld tachometers on the market! Standard Accessories: Reflective tape 2 cone adapters 1 funnel adapter 1 3-1/2′ extension shaft NIST certificate Carrying case with foam 1 master wheel (6′ cir) Specifications: Measuring Range: 6 – 99,999 RPM Accuracy: ±1 RPM: 6 – 8300 RPM; ±2 RPM: 8300 – 25,000 RPM; ±0.006% of reading ±1 digit (or 2 RPM max):25,000 – 99,999 RPM Display: 5 digit 0.47′ (12 mm) high LED Measuring Units: RPM (on contact using adapter, included); Rate: YPM, mPM, FPM, IPM; Length: YRD, m, ft, in. use 6′ cir. wheel with 200L adapter Memory: 13 readings are stored in memory and retained for 5 minutes (last, max., min., and 10 extras measurements) Display Update Time: 1 second (typical) Detection: Laser Diode System Control: Single-chip C-MOS microprocessor Over Range Indicator: Flashing numerals Voltage Requirement: 2 AA 1.5 V batteries Low Battery Indicator: Flashing “LO BAT” display Auto Power Shut-Off: Yes Battery Life: 40 hrs. approx. Operating Temperature Range: 32 – +113°F (0 – +45°C) Construction: Die-cast aluminum housing Warranty: 1 year Includes 6′ (152 mm) master linear wheel. Adaptor for direct contact use. Carry-case. Extension shaft. Funnel adaptor. Laser tachometer. Reflective tape. Two (2) cone adaptors. Features and Benefits These laser tachometers incorporate the latest microprocessor and laser technology and offer: Multi-mode capability measures RPM, mPM, YPM, FPM, IPM, and total meters, yards, feet and inches. LAST, MAX, MIN, 10 reading memory. Single chip microprocessor ensures reliability and low maintenance. Safely measures RPM (non-contact mode) from up to 14 feet (4.27m) away. Long battery life (25 to 40 hours). Rugged die-cast aluminum housing provides exceptional durability. Extended measuring range (6 to 99,999 RPM) covers wide range of applications. Finest quality products from Shimpo® America. Free N.I.S.T. certificate.
Request a Quote
Description
The DT-207LR tachometer incorporates laser technology yet retains Shimpo’s hallmark rugged construction and reliable quality components; the unit offers incredible value and versatility as it performs non-contact and contact applications via the included contact adapter. We’re confident you’ll agree that these fine units are the most advanced handheld tachometers on the market! Standard Accessories: Reflective tape 2 cone adapters 1 funnel adapter 1 3-1/2′ extension shaft NIST certificate Carrying case with foam 1 master wheel (6′ cir) Specifications: Measuring Range: 6 – 99,999 RPM Accuracy: ±1 RPM: 6 – 8300 RPM; ±2 RPM: 8300 – 25,000 RPM; ±0.006% of reading ±1 digit (or 2 RPM max):25,000 – 99,999 RPM Display: 5 digit 0.47′ (12 mm) high LED Measuring Units: RPM (on contact using adapter, included); Rate: YPM, mPM, FPM, IPM; Length: YRD, m, ft, in. use 6′ cir. wheel with 200L adapter Memory: 13 readings are stored in memory and retained for 5 minutes (last, max., min., and 10 extras measurements) Display Update Time: 1 second (typical) Detection: Laser Diode System Control: Single-chip C-MOS microprocessor Over Range Indicator: Flashing numerals Voltage Requirement: 2 AA 1.5 V batteries Low Battery Indicator: Flashing “LO BAT” display Auto Power Shut-Off: Yes Battery Life: 40 hrs. approx. Operating Temperature Range: 32 – +113°F (0 – +45°C) Construction: Die-cast aluminum housing Warranty: 1 year Includes 6′ (152 mm) master linear wheel. Adaptor for direct contact use. Carry-case. Extension shaft. Funnel adaptor. Laser tachometer. Reflective tape. Two (2) cone adaptors. Features and Benefits These laser tachometers incorporate the latest microprocessor and laser technology and offer: Multi-mode capability measures RPM, mPM, YPM, FPM, IPM, and total meters, yards, feet and inches. LAST, MAX, MIN, 10 reading memory. Single chip microprocessor ensures reliability and low maintenance. Safely measures RPM (non-contact mode) from up to 14 feet (4.27m) away. Long battery life (25 to 40 hours). Rugged die-cast aluminum housing provides exceptional durability. Extended measuring range (6 to 99,999 RPM) covers wide range of applications. Finest quality products from Shimpo® America. Free N.I.S.T. certificate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Non-Contact/Contact Laser Tachometer (w/LED) - DT-207LR - HydraCheck Inc.
Salt Lake City, UT, USA
Non-Contact/Contact Laser Tachometer (w/LED)
DT-207LR
Non-Contact/Contact Laser Tachometer (w/LED) DT-207LR
The DT-207LR tachometer incorporates laser technology yet retains Shimpo’s hallmark rugged construction and reliable quality components; the unit offers incredible value and versatility as it performs non-contact and contact applications via the included contact adapter. We’re confident you’ll agree that these fine units are the most advanced handheld tachometers on the market! Standard Accessories: Reflective tape 2 cone adapters 1 funnel adapter 1 3-1/2′ extension shaft NIST certificate Carrying case with foam 1 master wheel (6′ cir) Specifications: Measuring Range: 6 – 99,999 RPM Accuracy: ±1 RPM: 6 – 8300 RPM; ±2 RPM: 8300 – 25,000 RPM; ±0.006% of reading ±1 digit (or 2 RPM max):25,000 – 99,999 RPM Display: 5 digit 0.47′ (12 mm) high LED Measuring Units: RPM (on contact using adapter, included); Rate: YPM, mPM, FPM, IPM; Length: YRD, m, ft, in. use 6′ cir. wheel with 200L adapter Memory: 13 readings are stored in memory and retained for 5 minutes (last, max., min., and 10 extras measurements) Display Update Time: 1 second (typical) Detection: Laser Diode System Control: Single-chip C-MOS microprocessor Over Range Indicator: Flashing numerals Voltage Requirement: 2 AA 1.5 V batteries Low Battery Indicator: Flashing “LO BAT” display Auto Power Shut-Off: Yes Battery Life: 40 hrs. approx. Operating Temperature Range: 32 – +113°F (0 – +45°C) Construction: Die-cast aluminum housing Warranty: 1 year Includes 6′ (152 mm) master linear wheel. Adaptor for direct contact use. Carry-case. Extension shaft. Funnel adaptor. Laser tachometer. Reflective tape. Two (2) cone adaptors. Features and Benefits These laser tachometers incorporate the latest microprocessor and laser technology and offer: Multi-mode capability measures RPM, mPM, YPM, FPM, IPM, and total meters, yards, feet and inches. LAST, MAX, MIN, 10 reading memory. Single chip microprocessor ensures reliability and low maintenance. Safely measures RPM (non-contact mode) from up to 14 feet (4.27m) away. Long battery life (25 to 40 hours). Rugged die-cast aluminum housing provides exceptional durability. Extended measuring range (6 to 99,999 RPM) covers wide range of applications. Finest quality products from Shimpo® America. Free N.I.S.T. certificate.

The DT-207LR tachometer incorporates laser technology yet retains Shimpo’s hallmark rugged construction and reliable quality components; the unit offers incredible value and versatility as it performs non-contact and contact applications via the included contact adapter. We’re confident you’ll agree that these fine units are the most advanced handheld tachometers on the market!

Standard Accessories:

  • Reflective tape
  • 2 cone adapters
  • 1 funnel adapter
  • 1 3-1/2″ extension shaft
  • NIST certificate
  • Carrying case with foam
  • 1 master wheel (6″ cir)

Specifications:

  • Measuring Range: 6 – 99,999 RPM
  • Accuracy: ±1 RPM: 6 – 8300 RPM; ±2 RPM: 8300 – 25,000 RPM; ±0.006% of reading ±1 digit (or 2 RPM max):25,000 – 99,999 RPM
  • Display: 5 digit 0.47″ (12 mm) high LED
  • Measuring Units: RPM (on contact using adapter, included); Rate: YPM, mPM, FPM, IPM; Length: YRD, m, ft, in. use 6″ cir. wheel with 200L adapter
  • Memory: 13 readings are stored in memory and retained for 5 minutes (last, max., min., and 10 extras measurements)
  • Display Update Time: 1 second (typical)
  • Detection: Laser Diode
  • System Control: Single-chip C-MOS microprocessor
  • Over Range Indicator: Flashing numerals
  • Voltage Requirement: 2 AA 1.5 V batteries
  • Low Battery Indicator: Flashing “LO BAT” display
  • Auto Power Shut-Off: Yes
  • Battery Life: 40 hrs. approx.
  • Operating Temperature Range: 32 – +113°F (0 – +45°C)
  • Construction: Die-cast aluminum housing
  • Warranty: 1 year

Includes

  • 6″ (152 mm) master linear wheel.
  • Adaptor for direct contact use.
  • Carry-case.
  • Extension shaft.
  • Funnel adaptor.
  • Laser tachometer.
  • Reflective tape.
  • Two (2) cone adaptors.

Features and Benefits
These laser tachometers incorporate the latest microprocessor and laser technology and offer:

  • Multi-mode capability measures RPM, mPM, YPM, FPM, IPM, and total meters, yards, feet and inches.
  • LAST, MAX, MIN, 10 reading memory.
  • Single chip microprocessor ensures reliability and low maintenance.
  • Safely measures RPM (non-contact mode) from up to 14 feet (4.27m) away.
  • Long battery life (25 to 40 hours).
  • Rugged die-cast aluminum housing provides exceptional durability.
  • Extended measuring range (6 to 99,999 RPM) covers wide range of applications.
  • Finest quality products from Shimpo® America.
  • Free N.I.S.T. certificate.
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Tachometers
Product Number DT-207LR
Product Name Non-Contact/Contact Laser Tachometer (w/LED)
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered
Operating Temperature 32 to 113 F (0 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Combination Contact/Non-Contact Pocket Tachometer - MT-200 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
Non-Contact Laser Tachometer - PT-110 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Contact/Non-Contact Data Logging Tachometer - DT-2100 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details