HydraCheck Inc. Non-Contact Laser Tachometer PT-110

Description
The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110 possesses a large backlit LCD screen that provides clear viewing in any environment. Users can obtain results in either Hertz or RPM, as well as Total counts with the simple selection switch. During testing, the unit automatically saves maximum, minimum, last recorded values and up to 96 logged data readings. The compact, lightweight PT-110 Tachometer comes standard with reflective tape, 3 AAA batteries and protective carrying case. Measures RPM, Hz or Total with the use of a simple adjusting selector switch Lightweight, ergonomic design Large, backlit LCD for easy viewing in both bright and dim environments Automatically records Maximum, Minimum, Last Value as well as up to 96 data points during testing quickly review after testing by pushing the MEM button Laser operation shows point of measurement for easy aiming on equipment Specifications: Range: 2.5 – 99,999 RPM; 0.05 – 1666 Hz; 1 – 99,999 Count Display: 5 digit, 0.7′ (18 mm) LCD Resolution: 0.1 RPM (2.5 – 999.9 RPM); 1 RPM (above 1000 RPM); 0.01 Hz (0.05 – 99.99 Hz); 0.1 Hz (above 100 Hz) Accuracy: ± 0.05% of reading ± 1 LSD Sampling Time: 0.8 second (over 60 RPM) Detection: Laser Measuring Distance: 2 – 20′ (50 – 500 mm) Power: 3 x 1.5 AAA battery Enclosure: ABS plastic housing Dimensions: 6.1′ x 2.8′ x 1.4′ (155 mm x 70 mm x 35 mm) Warranty: 1 year Included Accessories: 3 x AAA batteries, protective carry case, reflective tape
Request a Quote
Description
The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110 possesses a large backlit LCD screen that provides clear viewing in any environment. Users can obtain results in either Hertz or RPM, as well as Total counts with the simple selection switch. During testing, the unit automatically saves maximum, minimum, last recorded values and up to 96 logged data readings. The compact, lightweight PT-110 Tachometer comes standard with reflective tape, 3 AAA batteries and protective carrying case. Measures RPM, Hz or Total with the use of a simple adjusting selector switch Lightweight, ergonomic design Large, backlit LCD for easy viewing in both bright and dim environments Automatically records Maximum, Minimum, Last Value as well as up to 96 data points during testing quickly review after testing by pushing the MEM button Laser operation shows point of measurement for easy aiming on equipment Specifications: Range: 2.5 – 99,999 RPM; 0.05 – 1666 Hz; 1 – 99,999 Count Display: 5 digit, 0.7′ (18 mm) LCD Resolution: 0.1 RPM (2.5 – 999.9 RPM); 1 RPM (above 1000 RPM); 0.01 Hz (0.05 – 99.99 Hz); 0.1 Hz (above 100 Hz) Accuracy: ± 0.05% of reading ± 1 LSD Sampling Time: 0.8 second (over 60 RPM) Detection: Laser Measuring Distance: 2 – 20′ (50 – 500 mm) Power: 3 x 1.5 AAA battery Enclosure: ABS plastic housing Dimensions: 6.1′ x 2.8′ x 1.4′ (155 mm x 70 mm x 35 mm) Warranty: 1 year Included Accessories: 3 x AAA batteries, protective carry case, reflective tape
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Non-Contact Laser Tachometer - PT-110 - HydraCheck Inc.
Salt Lake City, UT, USA
Non-Contact Laser Tachometer
PT-110
Non-Contact Laser Tachometer PT-110
The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110 possesses a large backlit LCD screen that provides clear viewing in any environment. Users can obtain results in either Hertz or RPM, as well as Total counts with the simple selection switch. During testing, the unit automatically saves maximum, minimum, last recorded values and up to 96 logged data readings. The compact, lightweight PT-110 Tachometer comes standard with reflective tape, 3 AAA batteries and protective carrying case. Measures RPM, Hz or Total with the use of a simple adjusting selector switch Lightweight, ergonomic design Large, backlit LCD for easy viewing in both bright and dim environments Automatically records Maximum, Minimum, Last Value as well as up to 96 data points during testing quickly review after testing by pushing the MEM button Laser operation shows point of measurement for easy aiming on equipment Specifications: Range: 2.5 – 99,999 RPM; 0.05 – 1666 Hz; 1 – 99,999 Count Display: 5 digit, 0.7′ (18 mm) LCD Resolution: 0.1 RPM (2.5 – 999.9 RPM); 1 RPM (above 1000 RPM); 0.01 Hz (0.05 – 99.99 Hz); 0.1 Hz (above 100 Hz) Accuracy: ± 0.05% of reading ± 1 LSD Sampling Time: 0.8 second (over 60 RPM) Detection: Laser Measuring Distance: 2 – 20′ (50 – 500 mm) Power: 3 x 1.5 AAA battery Enclosure: ABS plastic housing Dimensions: 6.1′ x 2.8′ x 1.4′ (155 mm x 70 mm x 35 mm) Warranty: 1 year Included Accessories: 3 x AAA batteries, protective carry case, reflective tape

The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110 possesses a large backlit LCD screen that provides clear viewing in any environment. Users can obtain results in either Hertz or RPM, as well as Total counts with the simple selection switch. During testing, the unit automatically saves maximum, minimum, last recorded values and up to 96 logged data readings. The compact, lightweight PT-110 Tachometer comes standard with reflective tape, 3 AAA batteries and protective carrying case.

  • Measures RPM, Hz or Total with the use of a simple adjusting selector switch
  • Lightweight, ergonomic design
  • Large, backlit LCD for easy viewing in both bright and dim environments
  • Automatically records Maximum, Minimum, Last Value as well as up to 96 data points during testing quickly review after testing by pushing the MEM button
  • Laser operation shows point of measurement for easy aiming on equipment

Specifications:

  • Range: 2.5 – 99,999 RPM; 0.05 – 1666 Hz; 1 – 99,999 Count
  • Display: 5 digit, 0.7″ (18 mm) LCD
  • Resolution: 0.1 RPM (2.5 – 999.9 RPM); 1 RPM (above 1000 RPM); 0.01 Hz (0.05 – 99.99 Hz); 0.1 Hz (above 100 Hz)
  • Accuracy: ± 0.05% of reading ± 1 LSD
  • Sampling Time: 0.8 second (over 60 RPM)
  • Detection: Laser
  • Measuring Distance: 2 – 20″ (50 – 500 mm)
  • Power: 3 x 1.5 AAA battery
  • Enclosure: ABS plastic housing
  • Dimensions: 6.1″ x 2.8″ x 1.4″ (155 mm x 70 mm x 35 mm)
  • Warranty: 1 year
  • Included Accessories: 3 x AAA batteries, protective carry case, reflective tape
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Tachometers
Product Number PT-110
Product Name Non-Contact Laser Tachometer
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered; Counter/Totalizer; Data Logger
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact/Contact Laser Tachometer (w/LED) - DT-207LR - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Contact/Non-Contact Data Logging Tachometer - DT-2100 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Combination Contact/Non-Contact Pocket Tachometer - MT-200 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details