HydraCheck Inc. Combination Contact/Non-Contact Pocket Tachometer MT-200

Description
The MT-200 Combination Contact/Non-Contact Pocket Tachometer with microprocessor technology possesses the precision of the standard SHIMPO Tachometer line, yet within a compact, pocket-style enclosure. These battery-operated tachometers feature the same rugged, high quality components that have made SHIMPO tachometers the benchmark in the industry. The MT-200 provides users with the capabilities of measuring and recording speeds of rotational, linear and surface plus total length in both contact or non-contact modes. The user-friendly, value-packed units feature memory storage; quick selection unit’s button; length functions; retrieval of last, maximum and minimum values; plus each unit comes standard with a free N.I.S.T. calibration certificate. Each unit ships in a protective carrying case which includes a cone adapter, funnel adapter and 6” circumference wheel. Multiple measurement types in both contact or non-contact modes: total revolutions (rev); revolutions per minute (rpm); surface speed: m/min, y/min, ft/min, in/min; and length: meters, yards, feet and inches Non-contact measurements up to 23.6” (60 cm) away Compact, pocket-size design fits easily in the palm of the hand Memory automatically stores minimum, maximum and last. Plus, 10 user stored readings of the process can also be recorded Long battery-life enables continuous operation Instant conversion of units Low battery and over range indication NIST calibration certificate included with every unit Specifications: Non-Contact/Contact Range: RPM Non-Contact: 6.0 – 99,999 RPM; RPM Contact: 6.0 – 25,000 RPM; Revolutions (total) Non-Contact & Contact: 1 – 99,999 Wheel Range: Speed Using 6′ Cir. Wheel: Meters/Min: 0.1 – 3809.8; Yards/Min: 1.0 – 4166.4; Inch/Min: 36 – 99,999; Feet/Min: 3.0 – 12,499; Length Using 6′ Cir. Wheel: Meters: 0.2 – 99,999; Yards: 0.2 – 99,999; Feet: 0.5 – 99,999 Accuracy: Revolution: 6.0 – 599.9 RPM: ±1 RPM; 600 – 99,999 RPM: ±0.006% ±0.5 digit; Surface Speed, Length: ±0.4% ±1 digit Display: 5 digit 0.47′ (12 mm) high LCD Memory: Readings are stored in memory and retained for 5 minutes (last, max., min., and 10 user logged measurements) Detection: Laser diode Update Time: 1 second (typical) Over Range Indicator: Flashing numerals Operating Temperature: 32° – 113°F (0° – 45°C) Power Requirement: 3 x AA 1.5V batteries Construction: ABS resin housing Unit Weight: 0.35 lb (160 g) Unit Dimensions: 4.55′ x 2.52′ x 1.24′ (115.5 mm x 64 mm x 31.5 mm) Warranty: 2 years Included Accessories: 3 x AA batteries, cone adapter, funnel adapter, contact adapter, master wheel (6′ cir.), reflective tape, carrying case, NIST certificate
Request a Quote
Description
The MT-200 Combination Contact/Non-Contact Pocket Tachometer with microprocessor technology possesses the precision of the standard SHIMPO Tachometer line, yet within a compact, pocket-style enclosure. These battery-operated tachometers feature the same rugged, high quality components that have made SHIMPO tachometers the benchmark in the industry. The MT-200 provides users with the capabilities of measuring and recording speeds of rotational, linear and surface plus total length in both contact or non-contact modes. The user-friendly, value-packed units feature memory storage; quick selection unit’s button; length functions; retrieval of last, maximum and minimum values; plus each unit comes standard with a free N.I.S.T. calibration certificate. Each unit ships in a protective carrying case which includes a cone adapter, funnel adapter and 6” circumference wheel. Multiple measurement types in both contact or non-contact modes: total revolutions (rev); revolutions per minute (rpm); surface speed: m/min, y/min, ft/min, in/min; and length: meters, yards, feet and inches Non-contact measurements up to 23.6” (60 cm) away Compact, pocket-size design fits easily in the palm of the hand Memory automatically stores minimum, maximum and last. Plus, 10 user stored readings of the process can also be recorded Long battery-life enables continuous operation Instant conversion of units Low battery and over range indication NIST calibration certificate included with every unit Specifications: Non-Contact/Contact Range: RPM Non-Contact: 6.0 – 99,999 RPM; RPM Contact: 6.0 – 25,000 RPM; Revolutions (total) Non-Contact & Contact: 1 – 99,999 Wheel Range: Speed Using 6′ Cir. Wheel: Meters/Min: 0.1 – 3809.8; Yards/Min: 1.0 – 4166.4; Inch/Min: 36 – 99,999; Feet/Min: 3.0 – 12,499; Length Using 6′ Cir. Wheel: Meters: 0.2 – 99,999; Yards: 0.2 – 99,999; Feet: 0.5 – 99,999 Accuracy: Revolution: 6.0 – 599.9 RPM: ±1 RPM; 600 – 99,999 RPM: ±0.006% ±0.5 digit; Surface Speed, Length: ±0.4% ±1 digit Display: 5 digit 0.47′ (12 mm) high LCD Memory: Readings are stored in memory and retained for 5 minutes (last, max., min., and 10 user logged measurements) Detection: Laser diode Update Time: 1 second (typical) Over Range Indicator: Flashing numerals Operating Temperature: 32° – 113°F (0° – 45°C) Power Requirement: 3 x AA 1.5V batteries Construction: ABS resin housing Unit Weight: 0.35 lb (160 g) Unit Dimensions: 4.55′ x 2.52′ x 1.24′ (115.5 mm x 64 mm x 31.5 mm) Warranty: 2 years Included Accessories: 3 x AA batteries, cone adapter, funnel adapter, contact adapter, master wheel (6′ cir.), reflective tape, carrying case, NIST certificate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Combination Contact/Non-Contact Pocket Tachometer - MT-200 - HydraCheck Inc.
Salt Lake City, UT, USA
Combination Contact/Non-Contact Pocket Tachometer
MT-200
Combination Contact/Non-Contact Pocket Tachometer MT-200
The MT-200 Combination Contact/Non-Contact Pocket Tachometer with microprocessor technology possesses the precision of the standard SHIMPO Tachometer line, yet within a compact, pocket-style enclosure. These battery-operated tachometers feature the same rugged, high quality components that have made SHIMPO tachometers the benchmark in the industry. The MT-200 provides users with the capabilities of measuring and recording speeds of rotational, linear and surface plus total length in both contact or non-contact modes. The user-friendly, value-packed units feature memory storage; quick selection unit’s button; length functions; retrieval of last, maximum and minimum values; plus each unit comes standard with a free N.I.S.T. calibration certificate. Each unit ships in a protective carrying case which includes a cone adapter, funnel adapter and 6” circumference wheel. Multiple measurement types in both contact or non-contact modes: total revolutions (rev); revolutions per minute (rpm); surface speed: m/min, y/min, ft/min, in/min; and length: meters, yards, feet and inches Non-contact measurements up to 23.6” (60 cm) away Compact, pocket-size design fits easily in the palm of the hand Memory automatically stores minimum, maximum and last. Plus, 10 user stored readings of the process can also be recorded Long battery-life enables continuous operation Instant conversion of units Low battery and over range indication NIST calibration certificate included with every unit Specifications: Non-Contact/Contact Range: RPM Non-Contact: 6.0 – 99,999 RPM; RPM Contact: 6.0 – 25,000 RPM; Revolutions (total) Non-Contact & Contact: 1 – 99,999 Wheel Range: Speed Using 6′ Cir. Wheel: Meters/Min: 0.1 – 3809.8; Yards/Min: 1.0 – 4166.4; Inch/Min: 36 – 99,999; Feet/Min: 3.0 – 12,499; Length Using 6′ Cir. Wheel: Meters: 0.2 – 99,999; Yards: 0.2 – 99,999; Feet: 0.5 – 99,999 Accuracy: Revolution: 6.0 – 599.9 RPM: ±1 RPM; 600 – 99,999 RPM: ±0.006% ±0.5 digit; Surface Speed, Length: ±0.4% ±1 digit Display: 5 digit 0.47′ (12 mm) high LCD Memory: Readings are stored in memory and retained for 5 minutes (last, max., min., and 10 user logged measurements) Detection: Laser diode Update Time: 1 second (typical) Over Range Indicator: Flashing numerals Operating Temperature: 32° – 113°F (0° – 45°C) Power Requirement: 3 x AA 1.5V batteries Construction: ABS resin housing Unit Weight: 0.35 lb (160 g) Unit Dimensions: 4.55′ x 2.52′ x 1.24′ (115.5 mm x 64 mm x 31.5 mm) Warranty: 2 years Included Accessories: 3 x AA batteries, cone adapter, funnel adapter, contact adapter, master wheel (6′ cir.), reflective tape, carrying case, NIST certificate

The MT-200 Combination Contact/Non-Contact Pocket Tachometer with microprocessor technology possesses the precision of the standard SHIMPO Tachometer line, yet within a compact, pocket-style enclosure. These battery-operated tachometers feature the same rugged, high quality components that have made SHIMPO tachometers the benchmark in the industry. The MT-200 provides users with the capabilities of measuring and recording speeds of rotational, linear and surface plus total length in both contact or non-contact modes. The user-friendly, value-packed units feature memory storage; quick selection unit’s button; length functions; retrieval of last, maximum and minimum values; plus each unit comes standard with a free N.I.S.T. calibration certificate. Each unit ships in a protective carrying case which includes a cone adapter, funnel adapter and 6” circumference wheel.

  • Multiple measurement types in both contact or non-contact modes: total revolutions (rev); revolutions per minute (rpm); surface speed: m/min, y/min, ft/min, in/min; and length: meters, yards, feet and inches
  • Non-contact measurements up to 23.6” (60 cm) away
  • Compact, pocket-size design fits easily in the palm of the hand
  • Memory automatically stores minimum, maximum and last. Plus, 10 user stored readings of the process can also be recorded
  • Long battery-life enables continuous operation
  • Instant conversion of units
  • Low battery and over range indication
  • NIST calibration certificate included with every unit

Specifications:

  • Non-Contact/Contact Range: RPM Non-Contact: 6.0 – 99,999 RPM; RPM Contact: 6.0 – 25,000 RPM; Revolutions (total) Non-Contact & Contact: 1 – 99,999
  • Wheel Range: Speed Using 6″ Cir. Wheel: Meters/Min: 0.1 – 3809.8; Yards/Min: 1.0 – 4166.4; Inch/Min: 36 – 99,999; Feet/Min: 3.0 – 12,499; Length Using 6″ Cir. Wheel: Meters: 0.2 – 99,999; Yards: 0.2 – 99,999; Feet: 0.5 – 99,999
  • Accuracy: Revolution: 6.0 – 599.9 RPM: ±1 RPM; 600 – 99,999 RPM: ±0.006% ±0.5 digit; Surface Speed, Length: ±0.4% ±1 digit
  • Display: 5 digit 0.47″ (12 mm) high LCD
  • Memory: Readings are stored in memory and retained for 5 minutes (last, max., min., and 10 user logged measurements)
  • Detection: Laser diode
  • Update Time: 1 second (typical)
  • Over Range Indicator: Flashing numerals
  • Operating Temperature: 32° – 113°F (0° – 45°C)
  • Power Requirement: 3 x AA 1.5V batteries
  • Construction: ABS resin housing
  • Unit Weight: 0.35 lb (160 g)
  • Unit Dimensions: 4.55″ x 2.52″ x 1.24″ (115.5 mm x 64 mm x 31.5 mm)
  • Warranty: 2 years
  • Included Accessories: 3 x AA batteries, cone adapter, funnel adapter, contact adapter, master wheel (6″ cir.), reflective tape, carrying case, NIST certificate
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Tachometers
Product Number MT-200
Product Name Combination Contact/Non-Contact Pocket Tachometer
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
Features Battery Powered; Data Logger; Linear Speed / Length Measurement
Operating Temperature 32 to 113 F (0 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact/Contact Laser Tachometer (w/LED) - DT-207LR - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Non-Contact Laser Tachometer - PT-110 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Contact/Non-Contact Data Logging Tachometer - DT-2100 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details