HydraCheck Inc. Contact/Non-Contact Data Logging Tachometer DT-2100

Description
The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever. Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the diagnosis of the most difficult machinery measurements with its on-board data-logging, graphing and statistical analysis, the user can examine the results of their testing on site and determine if additional data is required. Data can be downloaded to the optional software to further analyze and diagnose system performance. If simplicity is required, the DT-2100 can accommodate with its selectable display styles allowing results to be viewed in standard numerical, chart, bar graph or gauge modes. Max., Min. and Ave. can be quickly scrolled through in any display mode for additional test feedback. Data recording can be set for single point or continuous logging. Often the user may need to adjust the machinery during testing. Simply mount the DT-2100 on its tri-pod connection, select continuous logging and adjust machinery as necessary. After the test, you can easily review results on unit or download to the computer. Two people are no longer required to perform a test that one can now conveniently complete. The DT-2100 even allows multiple users to store their programmed settings. There is no need to spend time checking all settings to ensure the instrument is set up as desired. The DT-2100 tachometer is 2 units in 1 with the included 6′ circumference contact adapter utilized in linear rate measurement. Most impressive, the DT-2100 provides convenient switching between non-contact and contact operation with its auto-detect function that instantly recognizes if contact adapter is installed. If the larger 12′ circumference wheel is desired for detecting finer resolution at higher speeds, simply select in the menu the appropriate wheel and the DT-2100 will properly calculate the sensed speeds. The DT-2100 possesses many cutting-edge features. One feature that is unique to this instrument is the ability to calculate lengths remotely in non-contact laser operation. This feature adds a level of convenience and capability as often it is dangerous or not possible to take a reading by physical contact. PC software for the DT-2100 is available separately. The software provides the user the ability to program the tachometer to their requirements, as well as enables more refined analysis of the data. Includes: 2 cone adapters, funnel adapter, 3½” extension shaft, carrying case, master wheel (6” cir.), 2 AA batteries, and contact adapter. Features: Data storage in selected groups allows testing of multiple machinery without mixing data View data and statistics on display or utilize optional software for additional analysis on a PC Max., Min., Ave., standard deviation & number of recordings as well as acceleration are calculated and reviewable Bright, graphical LED rotatable display with multiple display modes provides testing flexibility in any application indoor or outdoor setting Compact and light weight for comfortable handheld testing, or for extended tests mount with threaded insert to tri-pod or machinery fixture Auto-detect feature instantly identifies if contact adapter is installed, allows rapid changing from contact to non-contact testing Comparator setting enables upper/lower limit threshold icon indicators to appear; provides immediate pass/fail analysis Length (distance) measurement function in non-contact mode allows length measuring in applications where making contact with the machinery is difficult and/or dangerous Scale adjustment provides ability to override the data in situations where known offsets are required or multiples make more sense to the user. Specifications: Range: 6-99,999 rpm Non-contact 0.8-25,000 rpm Contact Accuracy: ±0.006% of reading ±1 least significant digit Measuring Units Speed: rpm, m/min., cm/min., inch/min., ft/min., yds/min., rps, m/sec, cm/sec, inch/sec, km/hr, mph Distance: cm, m, km, in, ft, yd Memory Continuous Mode: 1000, Single Mode: 100, Statistics Mode: 100 Measuring Distance: 2” to 13.1’ (50 to 4,000 mm) Display: Graphical Blue Light OLED, reversible Display Update Time: 100 ms, 500 ms, 1 sec, 5 sec Power Requirement: 2 AA 1.5V batteries or USB Battery Life: Approx 20 hours with brightness set to 20% Temperature: 32º – 113ºF (0º – 45ºC) Construction: Polycarbonate Dimensions: 6.1” x 2.2” x 1.4” (155 x 55 x 35 mm) Approvals: CE, RoHs Warranty: 2-Year
Request a Quote
Description
The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever. Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the diagnosis of the most difficult machinery measurements with its on-board data-logging, graphing and statistical analysis, the user can examine the results of their testing on site and determine if additional data is required. Data can be downloaded to the optional software to further analyze and diagnose system performance. If simplicity is required, the DT-2100 can accommodate with its selectable display styles allowing results to be viewed in standard numerical, chart, bar graph or gauge modes. Max., Min. and Ave. can be quickly scrolled through in any display mode for additional test feedback. Data recording can be set for single point or continuous logging. Often the user may need to adjust the machinery during testing. Simply mount the DT-2100 on its tri-pod connection, select continuous logging and adjust machinery as necessary. After the test, you can easily review results on unit or download to the computer. Two people are no longer required to perform a test that one can now conveniently complete. The DT-2100 even allows multiple users to store their programmed settings. There is no need to spend time checking all settings to ensure the instrument is set up as desired. The DT-2100 tachometer is 2 units in 1 with the included 6′ circumference contact adapter utilized in linear rate measurement. Most impressive, the DT-2100 provides convenient switching between non-contact and contact operation with its auto-detect function that instantly recognizes if contact adapter is installed. If the larger 12′ circumference wheel is desired for detecting finer resolution at higher speeds, simply select in the menu the appropriate wheel and the DT-2100 will properly calculate the sensed speeds. The DT-2100 possesses many cutting-edge features. One feature that is unique to this instrument is the ability to calculate lengths remotely in non-contact laser operation. This feature adds a level of convenience and capability as often it is dangerous or not possible to take a reading by physical contact. PC software for the DT-2100 is available separately. The software provides the user the ability to program the tachometer to their requirements, as well as enables more refined analysis of the data. Includes: 2 cone adapters, funnel adapter, 3½” extension shaft, carrying case, master wheel (6” cir.), 2 AA batteries, and contact adapter. Features: Data storage in selected groups allows testing of multiple machinery without mixing data View data and statistics on display or utilize optional software for additional analysis on a PC Max., Min., Ave., standard deviation & number of recordings as well as acceleration are calculated and reviewable Bright, graphical LED rotatable display with multiple display modes provides testing flexibility in any application indoor or outdoor setting Compact and light weight for comfortable handheld testing, or for extended tests mount with threaded insert to tri-pod or machinery fixture Auto-detect feature instantly identifies if contact adapter is installed, allows rapid changing from contact to non-contact testing Comparator setting enables upper/lower limit threshold icon indicators to appear; provides immediate pass/fail analysis Length (distance) measurement function in non-contact mode allows length measuring in applications where making contact with the machinery is difficult and/or dangerous Scale adjustment provides ability to override the data in situations where known offsets are required or multiples make more sense to the user. Specifications: Range: 6-99,999 rpm Non-contact 0.8-25,000 rpm Contact Accuracy: ±0.006% of reading ±1 least significant digit Measuring Units Speed: rpm, m/min., cm/min., inch/min., ft/min., yds/min., rps, m/sec, cm/sec, inch/sec, km/hr, mph Distance: cm, m, km, in, ft, yd Memory Continuous Mode: 1000, Single Mode: 100, Statistics Mode: 100 Measuring Distance: 2” to 13.1’ (50 to 4,000 mm) Display: Graphical Blue Light OLED, reversible Display Update Time: 100 ms, 500 ms, 1 sec, 5 sec Power Requirement: 2 AA 1.5V batteries or USB Battery Life: Approx 20 hours with brightness set to 20% Temperature: 32º – 113ºF (0º – 45ºC) Construction: Polycarbonate Dimensions: 6.1” x 2.2” x 1.4” (155 x 55 x 35 mm) Approvals: CE, RoHs Warranty: 2-Year
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Contact/Non-Contact Data Logging Tachometer - DT-2100 - HydraCheck Inc.
Salt Lake City, UT, USA
Contact/Non-Contact Data Logging Tachometer
DT-2100
Contact/Non-Contact Data Logging Tachometer DT-2100
The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever. Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the diagnosis of the most difficult machinery measurements with its on-board data-logging, graphing and statistical analysis, the user can examine the results of their testing on site and determine if additional data is required. Data can be downloaded to the optional software to further analyze and diagnose system performance. If simplicity is required, the DT-2100 can accommodate with its selectable display styles allowing results to be viewed in standard numerical, chart, bar graph or gauge modes. Max., Min. and Ave. can be quickly scrolled through in any display mode for additional test feedback. Data recording can be set for single point or continuous logging. Often the user may need to adjust the machinery during testing. Simply mount the DT-2100 on its tri-pod connection, select continuous logging and adjust machinery as necessary. After the test, you can easily review results on unit or download to the computer. Two people are no longer required to perform a test that one can now conveniently complete. The DT-2100 even allows multiple users to store their programmed settings. There is no need to spend time checking all settings to ensure the instrument is set up as desired. The DT-2100 tachometer is 2 units in 1 with the included 6′ circumference contact adapter utilized in linear rate measurement. Most impressive, the DT-2100 provides convenient switching between non-contact and contact operation with its auto-detect function that instantly recognizes if contact adapter is installed. If the larger 12′ circumference wheel is desired for detecting finer resolution at higher speeds, simply select in the menu the appropriate wheel and the DT-2100 will properly calculate the sensed speeds. The DT-2100 possesses many cutting-edge features. One feature that is unique to this instrument is the ability to calculate lengths remotely in non-contact laser operation. This feature adds a level of convenience and capability as often it is dangerous or not possible to take a reading by physical contact. PC software for the DT-2100 is available separately. The software provides the user the ability to program the tachometer to their requirements, as well as enables more refined analysis of the data. Includes: 2 cone adapters, funnel adapter, 3½” extension shaft, carrying case, master wheel (6” cir.), 2 AA batteries, and contact adapter. Features: Data storage in selected groups allows testing of multiple machinery without mixing data View data and statistics on display or utilize optional software for additional analysis on a PC Max., Min., Ave., standard deviation & number of recordings as well as acceleration are calculated and reviewable Bright, graphical LED rotatable display with multiple display modes provides testing flexibility in any application indoor or outdoor setting Compact and light weight for comfortable handheld testing, or for extended tests mount with threaded insert to tri-pod or machinery fixture Auto-detect feature instantly identifies if contact adapter is installed, allows rapid changing from contact to non-contact testing Comparator setting enables upper/lower limit threshold icon indicators to appear; provides immediate pass/fail analysis Length (distance) measurement function in non-contact mode allows length measuring in applications where making contact with the machinery is difficult and/or dangerous Scale adjustment provides ability to override the data in situations where known offsets are required or multiples make more sense to the user. Specifications: Range: 6-99,999 rpm Non-contact 0.8-25,000 rpm Contact Accuracy: ±0.006% of reading ±1 least significant digit Measuring Units Speed: rpm, m/min., cm/min., inch/min., ft/min., yds/min., rps, m/sec, cm/sec, inch/sec, km/hr, mph Distance: cm, m, km, in, ft, yd Memory Continuous Mode: 1000, Single Mode: 100, Statistics Mode: 100 Measuring Distance: 2” to 13.1’ (50 to 4,000 mm) Display: Graphical Blue Light OLED, reversible Display Update Time: 100 ms, 500 ms, 1 sec, 5 sec Power Requirement: 2 AA 1.5V batteries or USB Battery Life: Approx 20 hours with brightness set to 20% Temperature: 32º – 113ºF (0º – 45ºC) Construction: Polycarbonate Dimensions: 6.1” x 2.2” x 1.4” (155 x 55 x 35 mm) Approvals: CE, RoHs Warranty: 2-Year

The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever.

Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the diagnosis of the most difficult machinery measurements with its on-board data-logging, graphing and statistical analysis, the user can examine the results of their testing on site and determine if additional data is required. Data can be downloaded to the optional software to further analyze and diagnose system performance. If simplicity is required, the DT-2100 can accommodate with its selectable display styles allowing results to be viewed in standard numerical, chart, bar graph or gauge modes. Max., Min. and Ave. can be quickly scrolled through in any display mode for additional test feedback.

Data recording can be set for single point or continuous logging. Often the user may need to adjust the machinery during testing. Simply mount the DT-2100 on its tri-pod connection, select continuous logging and adjust machinery as necessary. After the test, you can easily review results on unit or download to the computer. Two people are no longer required to perform a test that one can now conveniently complete. The DT-2100 even allows multiple users to store their programmed settings. There is no need to spend time checking all settings to ensure the instrument is set up as desired.

The DT-2100 tachometer is 2 units in 1 with the included 6″ circumference contact adapter utilized in linear rate measurement. Most impressive, the DT-2100 provides convenient switching between non-contact and contact operation with its auto-detect function that instantly recognizes if contact adapter is installed. If the larger 12″ circumference wheel is desired for detecting finer resolution at higher speeds, simply select in the menu the appropriate wheel and the DT-2100 will properly calculate the sensed speeds.

The DT-2100 possesses many cutting-edge features. One feature that is unique to this instrument is the ability to calculate lengths remotely in non-contact laser operation. This feature adds a level of convenience and capability as often it is dangerous or not possible to take a reading by physical contact. PC software for the DT-2100 is available separately. The software provides the user the ability to program the tachometer to their requirements, as well as enables more refined analysis of the data.

Includes: 2 cone adapters, funnel adapter, 3½” extension shaft, carrying case, master wheel (6” cir.), 2 AA batteries, and contact adapter.

Features:

  • Data storage in selected groups allows testing of multiple machinery without mixing data
  • View data and statistics on display or utilize optional software for additional analysis on a PC
  • Max., Min., Ave., standard deviation & number of recordings as well as acceleration are calculated and reviewable
  • Bright, graphical LED rotatable display with multiple display modes provides testing flexibility in any application indoor or outdoor setting
  • Compact and light weight for comfortable handheld testing, or for extended tests mount with threaded insert to tri-pod or machinery fixture
  • Auto-detect feature instantly identifies if contact adapter is installed, allows rapid changing from contact to non-contact testing
  • Comparator setting enables upper/lower limit threshold icon indicators to appear; provides immediate pass/fail analysis
  • Length (distance) measurement function in non-contact mode allows length measuring in applications where making contact with the machinery is difficult and/or dangerous
  • Scale adjustment provides ability to override the data in situations where known offsets are required or multiples make more sense to the user.

Specifications:

  • Range: 6-99,999 rpm Non-contact 0.8-25,000 rpm Contact
  • Accuracy: ±0.006% of reading ±1 least significant digit
  • Measuring Units Speed: rpm, m/min., cm/min., inch/min., ft/min., yds/min., rps, m/sec, cm/sec, inch/sec, km/hr, mph Distance: cm, m, km, in, ft, yd
  • Memory Continuous Mode: 1000, Single Mode: 100, Statistics Mode: 100
  • Measuring Distance: 2” to 13.1’ (50 to 4,000 mm)
  • Display: Graphical Blue Light OLED, reversible
  • Display Update Time: 100 ms, 500 ms, 1 sec, 5 sec
  • Power Requirement: 2 AA 1.5V batteries or USB
  • Battery Life: Approx 20 hours with brightness set to 20%
  • Temperature: 32º – 113ºF (0º – 45ºC)
  • Construction: Polycarbonate
  • Dimensions: 6.1” x 2.2” x 1.4” (155 x 55 x 35 mm)
  • Approvals: CE, RoHs
  • Warranty: 2-Year
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Tachometers
Product Number DT-2100
Product Name Contact/Non-Contact Data Logging Tachometer
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered; Data Logger
Operating Temperature 32 to 113 F (0 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact/Contact Laser Tachometer (w/LED) - DT-207LR - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Non-Contact Laser Tachometer - PT-110 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Combination Contact/Non-Contact Pocket Tachometer - MT-200 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details