HydraCheck Inc. Dual Laser Infrared Thermometer, Fast Response, 30:1

Description
The 42512 is a dual laser IR thermometer. The 42512 IR thermometer features dual lasers for accurate targeting with a fast (0.15s) response time and has a backlit dual LCD display. Temperature ranges from -50 to 1000°C (-58 to 1832°F). Complete with pouch case and 9V battery. Dual laser for accurate target Fast 0.15 second response time with Max display At 30′ (76.2cm) distance two laser points converge to 1′ target spot Temperature range: -58 to 1832°F (-50 to 1000°C) White backlit dual LCD display 0.10 to 1.00 adjustable emissivity increases measurement accuracy for different surface 0.1°F/°C max resolution Adjustable high/low alarm alerts user visually and audibly when the temperature exceeds programmed limits Lock function for continuous readings Double molded housing Auto power off Complete with 9V battery and pouch case Specifications: Range:-58 to 1832°F (-50 to 1000°C) Accuracy: ±1% of reading, +2°F/1°C Repeatability: ±0.5% or 1.8°F/1°C Resolution: 0.1°F/°C Units: °C/°F switchable Response Time: 0.15 second Distance/Target: 30:1 (1′ target diameter at 30′ distance) Emissivity: Adjustable emissivity (0.10 to 1.00) increases measurement accuracy Dimensions: 5.7′ x 4′ x 6′ (146mm x 104mm x 43mm) Weight: 5.7 oz (163g) Battery: 9V battery
Request a Quote
Description
The 42512 is a dual laser IR thermometer. The 42512 IR thermometer features dual lasers for accurate targeting with a fast (0.15s) response time and has a backlit dual LCD display. Temperature ranges from -50 to 1000°C (-58 to 1832°F). Complete with pouch case and 9V battery. Dual laser for accurate target Fast 0.15 second response time with Max display At 30′ (76.2cm) distance two laser points converge to 1′ target spot Temperature range: -58 to 1832°F (-50 to 1000°C) White backlit dual LCD display 0.10 to 1.00 adjustable emissivity increases measurement accuracy for different surface 0.1°F/°C max resolution Adjustable high/low alarm alerts user visually and audibly when the temperature exceeds programmed limits Lock function for continuous readings Double molded housing Auto power off Complete with 9V battery and pouch case Specifications: Range:-58 to 1832°F (-50 to 1000°C) Accuracy: ±1% of reading, +2°F/1°C Repeatability: ±0.5% or 1.8°F/1°C Resolution: 0.1°F/°C Units: °C/°F switchable Response Time: 0.15 second Distance/Target: 30:1 (1′ target diameter at 30′ distance) Emissivity: Adjustable emissivity (0.10 to 1.00) increases measurement accuracy Dimensions: 5.7′ x 4′ x 6′ (146mm x 104mm x 43mm) Weight: 5.7 oz (163g) Battery: 9V battery
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Laser Infrared Thermometer, Fast Response, 30:1 -  - HydraCheck Inc.
Salt Lake City, UT, USA
Dual Laser Infrared Thermometer, Fast Response, 30:1
Dual Laser Infrared Thermometer, Fast Response, 30:1
The 42512 is a dual laser IR thermometer. The 42512 IR thermometer features dual lasers for accurate targeting with a fast (0.15s) response time and has a backlit dual LCD display. Temperature ranges from -50 to 1000°C (-58 to 1832°F). Complete with pouch case and 9V battery. Dual laser for accurate target Fast 0.15 second response time with Max display At 30′ (76.2cm) distance two laser points converge to 1′ target spot Temperature range: -58 to 1832°F (-50 to 1000°C) White backlit dual LCD display 0.10 to 1.00 adjustable emissivity increases measurement accuracy for different surface 0.1°F/°C max resolution Adjustable high/low alarm alerts user visually and audibly when the temperature exceeds programmed limits Lock function for continuous readings Double molded housing Auto power off Complete with 9V battery and pouch case Specifications: Range:-58 to 1832°F (-50 to 1000°C) Accuracy: ±1% of reading, +2°F/1°C Repeatability: ±0.5% or 1.8°F/1°C Resolution: 0.1°F/°C Units: °C/°F switchable Response Time: 0.15 second Distance/Target: 30:1 (1′ target diameter at 30′ distance) Emissivity: Adjustable emissivity (0.10 to 1.00) increases measurement accuracy Dimensions: 5.7′ x 4′ x 6′ (146mm x 104mm x 43mm) Weight: 5.7 oz (163g) Battery: 9V battery

The 42512 is a dual laser IR thermometer. The 42512 IR thermometer features dual lasers for accurate targeting with a fast (0.15s) response time and has a backlit dual LCD display. Temperature ranges from -50 to 1000°C (-58 to 1832°F). Complete with pouch case and 9V battery.

  • Dual laser for accurate target
  • Fast 0.15 second response time with Max display
  • At 30″ (76.2cm) distance two laser points converge to 1″ target spot
  • Temperature range: -58 to 1832°F (-50 to 1000°C)
  • White backlit dual LCD display
  • 0.10 to 1.00 adjustable emissivity increases measurement accuracy for different surface
  • 0.1°F/°C max resolution
  • Adjustable high/low alarm alerts user visually and audibly when the temperature exceeds programmed limits
  • Lock function for continuous readings
  • Double molded housing
  • Auto power off
  • Complete with 9V battery and pouch case

Specifications:

  • Range:-58 to 1832°F (-50 to 1000°C)
  • Accuracy: ±1% of reading, +2°F/1°C
  • Repeatability: ±0.5% or 1.8°F/1°C
  • Resolution: 0.1°F/°C
  • Units: °C/°F switchable
  • Response Time: 0.15 second
  • Distance/Target: 30:1 (1″ target diameter at 30″ distance)
  • Emissivity: Adjustable emissivity (0.10 to 1.00) increases measurement accuracy
  • Dimensions: 5.7″ x 4″ x 6″ (146mm x 104mm x 43mm)
  • Weight: 5.7 oz (163g)
  • Battery: 9V battery
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Digital Thermometers
Product Name Dual Laser Infrared Thermometer, Fast Response, 30:1
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
High Temperature IR Thermometer with Laser Pointer, 50:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Industrial Infrared Thermometer -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -60 to 550 C (-76 to 1022 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Fast Response IR Thermometer with Color Alert, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -20 to 650 C (-4 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details