HydraCheck Inc. Wide Range Mini IR Thermometer with Laser Pointer, 12:1

Description
The 42510A mini IR thermometer gives a fast response with high accuracy. It has a larger overall temperature range than our HC-IR270. Adjustable High/Low setpoints with an audible alarm that alerts the user when the temperature exceeds the programmed set points. Adjustable emissivity for better accuracy on a variety of surfaces. Built-in laser pointer identifies target area. Backlighting illuminates display for taking measurements at night or in areas with low background light levels. 12:1 distance to target ratio. Complete with 9V battery and pouch case. Built-in laser pointer for easy targeting Large backlit LCD display Record/Recall up to 20 readings Data Hold and Min/Max, over-range indicator, auto power-off Complete with 9V battery and pouch Specifications: Range: -58 to 1200°F (-50 to 650°C) Accuracy: ±(1% of reading + 2°F/1°C) Resolution: 0.1° up to 199.9° Units: °C/°F switchable Response Time: 1 second Distance/Target: 12:1 (1′ target diameter at 12′ distance) Emissivity: Adjustable emissivity (0.10 to 1.00) increases measurement accuracy Dimensions: 3.2 x 1.6 x 6.3′ (82 x 42 x 160mm) Weight: 6.4oz (180g) Battery: 9V battery
Request a Quote
Description
The 42510A mini IR thermometer gives a fast response with high accuracy. It has a larger overall temperature range than our HC-IR270. Adjustable High/Low setpoints with an audible alarm that alerts the user when the temperature exceeds the programmed set points. Adjustable emissivity for better accuracy on a variety of surfaces. Built-in laser pointer identifies target area. Backlighting illuminates display for taking measurements at night or in areas with low background light levels. 12:1 distance to target ratio. Complete with 9V battery and pouch case. Built-in laser pointer for easy targeting Large backlit LCD display Record/Recall up to 20 readings Data Hold and Min/Max, over-range indicator, auto power-off Complete with 9V battery and pouch Specifications: Range: -58 to 1200°F (-50 to 650°C) Accuracy: ±(1% of reading + 2°F/1°C) Resolution: 0.1° up to 199.9° Units: °C/°F switchable Response Time: 1 second Distance/Target: 12:1 (1′ target diameter at 12′ distance) Emissivity: Adjustable emissivity (0.10 to 1.00) increases measurement accuracy Dimensions: 3.2 x 1.6 x 6.3′ (82 x 42 x 160mm) Weight: 6.4oz (180g) Battery: 9V battery
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wide Range Mini IR Thermometer with Laser Pointer, 12:1 -  - HydraCheck Inc.
Salt Lake City, UT, USA
Wide Range Mini IR Thermometer with Laser Pointer, 12:1
Wide Range Mini IR Thermometer with Laser Pointer, 12:1
The 42510A mini IR thermometer gives a fast response with high accuracy. It has a larger overall temperature range than our HC-IR270. Adjustable High/Low setpoints with an audible alarm that alerts the user when the temperature exceeds the programmed set points. Adjustable emissivity for better accuracy on a variety of surfaces. Built-in laser pointer identifies target area. Backlighting illuminates display for taking measurements at night or in areas with low background light levels. 12:1 distance to target ratio. Complete with 9V battery and pouch case. Built-in laser pointer for easy targeting Large backlit LCD display Record/Recall up to 20 readings Data Hold and Min/Max, over-range indicator, auto power-off Complete with 9V battery and pouch Specifications: Range: -58 to 1200°F (-50 to 650°C) Accuracy: ±(1% of reading + 2°F/1°C) Resolution: 0.1° up to 199.9° Units: °C/°F switchable Response Time: 1 second Distance/Target: 12:1 (1′ target diameter at 12′ distance) Emissivity: Adjustable emissivity (0.10 to 1.00) increases measurement accuracy Dimensions: 3.2 x 1.6 x 6.3′ (82 x 42 x 160mm) Weight: 6.4oz (180g) Battery: 9V battery

The 42510A mini IR thermometer gives a fast response with high accuracy. It has a larger overall temperature range than our HC-IR270. Adjustable High/Low setpoints with an audible alarm that alerts the user when the temperature exceeds the programmed set points. Adjustable emissivity for better accuracy on a variety of surfaces. Built-in laser pointer identifies target area. Backlighting illuminates display for taking measurements at night or in areas with low background light levels. 12:1 distance to target ratio. Complete with 9V battery and pouch case.

  • Built-in laser pointer for easy targeting
  • Large backlit LCD display
  • Record/Recall up to 20 readings
  • Data Hold and Min/Max, over-range indicator, auto power-off
  • Complete with 9V battery and pouch

Specifications:

  • Range: -58 to 1200°F (-50 to 650°C)
  • Accuracy: ±(1% of reading + 2°F/1°C)
  • Resolution: 0.1° up to 199.9°
  • Units: °C/°F switchable
  • Response Time: 1 second
  • Distance/Target: 12:1 (1″ target diameter at 12″ distance)
  • Emissivity: Adjustable emissivity (0.10 to 1.00) increases measurement accuracy
  • Dimensions: 3.2 x 1.6 x 6.3″ (82 x 42 x 160mm)
  • Weight: 6.4oz (180g)
  • Battery: 9V battery
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Digital Thermometers
Product Name Wide Range Mini IR Thermometer with Laser Pointer, 12:1
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Fast Response IR Thermometer with Color Alert, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -20 to 650 C (-4 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Dual Laser Infrared Thermometer, Fast Response, 30:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Dual Laser Infrared Thermometer, Fast Response, 30:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details