HydraCheck Inc. High Temperature IR Thermometer with Laser Pointer, 50:1

Description
The 42545 is a High-Temperature IR Thermometer that measures up to 1832°F (-50 to 1000°C) with a 50:1 distance to target ratio and laser pointer that identifies the target area. A High 50:1 distance to target ratio measures smaller surface areas at greater distances for safe and accurate readings. Large backlit LCD display. Adjustable emissivity. Complete with 9V battery and carrying case. Wide temperature range from -58°F to 1832°F (-50°C to 1000°C) Built-in laser pointer for easy targeting Large backlit LCD display Adjustable emissivity High resolution of 0.1° up to 199.9° Adjustable high/low alarm alerts user visually and audibly when the temperature exceeds programmed limits MIN/MAX/AVG/DIF features display highest, lowest, average, and MAX minus MIN values Automatic data hold Auto power off Complete with 9V battery and hard carrying case Specifications: Range:-58 to 1832°F (-50 to 1000°C) Accuracy: ±2% of reading, +4°F/2°C Resolution: 0.1°F/°C Units: °C/°F switchable Response Time: 1 second Distance/Target: 50:1 (1′ target diameter at 50′ distance) Emissivity: Adjustable emissivity (0.10 to 1.00) increases measurement accuracy Dimensions: 9′ x 2.2′ x 3.9′ (230mm x 56mm x 100mm) Weight: 10.2 oz (290g) Battery: 9V battery
Request a Quote
Description
The 42545 is a High-Temperature IR Thermometer that measures up to 1832°F (-50 to 1000°C) with a 50:1 distance to target ratio and laser pointer that identifies the target area. A High 50:1 distance to target ratio measures smaller surface areas at greater distances for safe and accurate readings. Large backlit LCD display. Adjustable emissivity. Complete with 9V battery and carrying case. Wide temperature range from -58°F to 1832°F (-50°C to 1000°C) Built-in laser pointer for easy targeting Large backlit LCD display Adjustable emissivity High resolution of 0.1° up to 199.9° Adjustable high/low alarm alerts user visually and audibly when the temperature exceeds programmed limits MIN/MAX/AVG/DIF features display highest, lowest, average, and MAX minus MIN values Automatic data hold Auto power off Complete with 9V battery and hard carrying case Specifications: Range:-58 to 1832°F (-50 to 1000°C) Accuracy: ±2% of reading, +4°F/2°C Resolution: 0.1°F/°C Units: °C/°F switchable Response Time: 1 second Distance/Target: 50:1 (1′ target diameter at 50′ distance) Emissivity: Adjustable emissivity (0.10 to 1.00) increases measurement accuracy Dimensions: 9′ x 2.2′ x 3.9′ (230mm x 56mm x 100mm) Weight: 10.2 oz (290g) Battery: 9V battery
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature IR Thermometer with Laser Pointer, 50:1 -  - HydraCheck Inc.
Salt Lake City, UT, USA
High Temperature IR Thermometer with Laser Pointer, 50:1
High Temperature IR Thermometer with Laser Pointer, 50:1
The 42545 is a High-Temperature IR Thermometer that measures up to 1832°F (-50 to 1000°C) with a 50:1 distance to target ratio and laser pointer that identifies the target area. A High 50:1 distance to target ratio measures smaller surface areas at greater distances for safe and accurate readings. Large backlit LCD display. Adjustable emissivity. Complete with 9V battery and carrying case. Wide temperature range from -58°F to 1832°F (-50°C to 1000°C) Built-in laser pointer for easy targeting Large backlit LCD display Adjustable emissivity High resolution of 0.1° up to 199.9° Adjustable high/low alarm alerts user visually and audibly when the temperature exceeds programmed limits MIN/MAX/AVG/DIF features display highest, lowest, average, and MAX minus MIN values Automatic data hold Auto power off Complete with 9V battery and hard carrying case Specifications: Range:-58 to 1832°F (-50 to 1000°C) Accuracy: ±2% of reading, +4°F/2°C Resolution: 0.1°F/°C Units: °C/°F switchable Response Time: 1 second Distance/Target: 50:1 (1′ target diameter at 50′ distance) Emissivity: Adjustable emissivity (0.10 to 1.00) increases measurement accuracy Dimensions: 9′ x 2.2′ x 3.9′ (230mm x 56mm x 100mm) Weight: 10.2 oz (290g) Battery: 9V battery

The 42545 is a High-Temperature IR Thermometer that measures up to 1832°F (-50 to 1000°C) with a 50:1 distance to target ratio and laser pointer that identifies the target area. A High 50:1 distance to target ratio measures smaller surface areas at greater distances for safe and accurate readings. Large backlit LCD display. Adjustable emissivity. Complete with 9V battery and carrying case.

  • Wide temperature range from -58°F to 1832°F (-50°C to 1000°C)
  • Built-in laser pointer for easy targeting
  • Large backlit LCD display
  • Adjustable emissivity
  • High resolution of 0.1° up to 199.9°
  • Adjustable high/low alarm alerts user visually and audibly when the temperature exceeds programmed limits
  • MIN/MAX/AVG/DIF features display highest, lowest, average, and MAX minus MIN values
  • Automatic data hold
  • Auto power off
  • Complete with 9V battery and hard carrying case

Specifications:

  • Range:-58 to 1832°F (-50 to 1000°C)
  • Accuracy: ±2% of reading, +4°F/2°C
  • Resolution: 0.1°F/°C
  • Units: °C/°F switchable
  • Response Time: 1 second
  • Distance/Target: 50:1 (1″ target diameter at 50″ distance)
  • Emissivity: Adjustable emissivity (0.10 to 1.00) increases measurement accuracy
  • Dimensions: 9″ x 2.2″ x 3.9″ (230mm x 56mm x 100mm)
  • Weight: 10.2 oz (290g)
  • Battery: 9V battery
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Digital Thermometers
Product Name High Temperature IR Thermometer with Laser Pointer, 50:1
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

Dual Laser Infrared Thermometer, Fast Response, 30:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Fast Response IR Thermometer with Color Alert, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -20 to 650 C (-4 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Dual Laser Infrared Thermometer, Fast Response, 30:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details