Huawei Technologies Co., Ltd. V3 Rack Server FusionServer RH2288H

Description
Huawei’s FusionServer RH2288H V3 is a next-generation 2U 2-socket rack server. Engineered with a highly efficient design, the RH2288H V3 delivers superb computing performance and supports large local storage capacities, effortlessly accommodating rapidly growing data. In addition, the RH2288H V3 offers flexible resource scalability, making it an ideal choice for Internet, Big Data, cloud computing, High-Performance Computing (HPC), telecom services, and mission-critical applications. Meet today’s demands and prepare for the future with Huawei’s flexible, easy-to-manage RH2288H V3 rack server. Processors Intel® Xeon® E5-2600 v3/v4 series processors Memory 24 DDR4 RDIMMs/LRDIMMs Internal Storage Supports the following hard disk configurations: • Eight front 2.5-inch SSDs, SAS, or SATA HDDs • Twelve front 3.5-inch SAS or SATA HDDs and two or four rear 2.5-inch or 3.5-inch SSDs, SAS, or SATA HDDs • Twelve front 3.5-inch SAS or SATA HDDs (NVMe model supports four NVMe SSD disks) and two rear 2.5-inch or 3.5-inch SSDs, SAS, or SATA HDDs • Twelve front 3.5-inch SAS or SATA HDDs (NVMe model supports twelve NVMe SSD disks) • Twenty-four front 2.5-inch SAS or SATA HDDs (NVMe model supports 24 NVMe SSD disks) • Twenty-five front 2.5-inch SSDs, SAS, or SATA HDDs and two or three rear 2.5-inch SSDs, SAS, or SATA HDDs Supports built-in Flash: • Two SD cards
Description
Huawei’s FusionServer RH2288H V3 is a next-generation 2U 2-socket rack server. Engineered with a highly efficient design, the RH2288H V3 delivers superb computing performance and supports large local storage capacities, effortlessly accommodating rapidly growing data. In addition, the RH2288H V3 offers flexible resource scalability, making it an ideal choice for Internet, Big Data, cloud computing, High-Performance Computing (HPC), telecom services, and mission-critical applications. Meet today’s demands and prepare for the future with Huawei’s flexible, easy-to-manage RH2288H V3 rack server. Processors Intel® Xeon® E5-2600 v3/v4 series processors Memory 24 DDR4 RDIMMs/LRDIMMs Internal Storage Supports the following hard disk configurations: • Eight front 2.5-inch SSDs, SAS, or SATA HDDs • Twelve front 3.5-inch SAS or SATA HDDs and two or four rear 2.5-inch or 3.5-inch SSDs, SAS, or SATA HDDs • Twelve front 3.5-inch SAS or SATA HDDs (NVMe model supports four NVMe SSD disks) and two rear 2.5-inch or 3.5-inch SSDs, SAS, or SATA HDDs • Twelve front 3.5-inch SAS or SATA HDDs (NVMe model supports twelve NVMe SSD disks) • Twenty-four front 2.5-inch SAS or SATA HDDs (NVMe model supports 24 NVMe SSD disks) • Twenty-five front 2.5-inch SSDs, SAS, or SATA HDDs and two or three rear 2.5-inch SSDs, SAS, or SATA HDDs Supports built-in Flash: • Two SD cards

Suppliers

Company
Product
Description
Supplier Links
V3 Rack Server - FusionServer RH2288H - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 Rack Server
FusionServer RH2288H
V3 Rack Server FusionServer RH2288H
Huawei’s FusionServer RH2288H V3 is a next-generation 2U 2-socket rack server. Engineered with a highly efficient design, the RH2288H V3 delivers superb computing performance and supports large local storage capacities, effortlessly accommodating rapidly growing data. In addition, the RH2288H V3 offers flexible resource scalability, making it an ideal choice for Internet, Big Data, cloud computing, High-Performance Computing (HPC), telecom services, and mission-critical applications. Meet today’s demands and prepare for the future with Huawei’s flexible, easy-to-manage RH2288H V3 rack server. Processors Intel® Xeon® E5-2600 v3/v4 series processors Memory 24 DDR4 RDIMMs/LRDIMMs Internal Storage Supports the following hard disk configurations: • Eight front 2.5-inch SSDs, SAS, or SATA HDDs • Twelve front 3.5-inch SAS or SATA HDDs and two or four rear 2.5-inch or 3.5-inch SSDs, SAS, or SATA HDDs • Twelve front 3.5-inch SAS or SATA HDDs (NVMe model supports four NVMe SSD disks) and two rear 2.5-inch or 3.5-inch SSDs, SAS, or SATA HDDs • Twelve front 3.5-inch SAS or SATA HDDs (NVMe model supports twelve NVMe SSD disks) • Twenty-four front 2.5-inch SAS or SATA HDDs (NVMe model supports 24 NVMe SSD disks) • Twenty-five front 2.5-inch SSDs, SAS, or SATA HDDs and two or three rear 2.5-inch SSDs, SAS, or SATA HDDs Supports built-in Flash: • Two SD cards

Huawei’s FusionServer RH2288H V3 is a next-generation 2U 2-socket rack server. Engineered with a highly efficient design, the RH2288H V3 delivers superb computing performance and supports large local storage capacities, effortlessly accommodating rapidly growing data. In addition, the RH2288H V3 offers flexible resource scalability, making it an ideal choice for Internet, Big Data, cloud computing, High-Performance Computing (HPC), telecom services, and mission-critical applications.

Meet today’s demands and prepare for the future with Huawei’s flexible, easy-to-manage RH2288H V3 rack server.

ProcessorsIntel® Xeon® E5-2600 v3/v4 series processors
Memory24 DDR4 RDIMMs/LRDIMMs
Internal StorageSupports the following hard disk configurations:

• Eight front 2.5-inch SSDs, SAS, or SATA HDDs

• Twelve front 3.5-inch SAS or SATA HDDs and two or four rear 2.5-inch or 3.5-inch SSDs, SAS, or SATA HDDs

• Twelve front 3.5-inch SAS or SATA HDDs (NVMe model supports four NVMe SSD disks) and two rear 2.5-inch or 3.5-inch SSDs, SAS, or SATA HDDs

• Twelve front 3.5-inch SAS or SATA HDDs (NVMe model supports twelve NVMe SSD disks)

• Twenty-four front 2.5-inch SAS or SATA HDDs (NVMe model supports 24 NVMe SSD disks)

• Twenty-five front 2.5-inch SSDs, SAS, or SATA HDDs and two or three rear 2.5-inch SSDs, SAS, or SATA HDDs

Supports built-in Flash:

• Two SD cards
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Servers
Product Number FusionServer RH2288H
Product Name V3 Rack Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6509 | TwinCAT PLC IEC 61400-25 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
V3 I/O Expansion Compute Node - FusionServer CH220 - Huawei Technologies Co., Ltd.
Specs
Server Type SAN Server
Form Factor Blade Server
View Details