Advantech 2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers. ASMB-622V3-00A1

Description
2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers. Single Intel® 5th/4th Gen Xeon® scalable processors DDR5 5200MHz RDIMM up to 4TB (16 DIMMs), support Intel optane persistent memory Two PCIe x16 Gen 5 slots or four PCIe x8 Gen 5 slots* Four PCIe x8 Gen 5 slots Four 2.5" hot-swappable SASII**/SATAIII drive bays (Two can be NVMe in option) Two onboard M.2 2280/22110 (SATA/PCIe compatible) 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1 x VGA, 1 x IPMI 1200W 1+0 platinum non-redundancy power supply
Request a Quote Datasheet
Description
2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers. Single Intel® 5th/4th Gen Xeon® scalable processors DDR5 5200MHz RDIMM up to 4TB (16 DIMMs), support Intel optane persistent memory Two PCIe x16 Gen 5 slots or four PCIe x8 Gen 5 slots* Four PCIe x8 Gen 5 slots Four 2.5" hot-swappable SASII**/SATAIII drive bays (Two can be NVMe in option) Two onboard M.2 2280/22110 (SATA/PCIe compatible) 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1 x VGA, 1 x IPMI 1200W 1+0 platinum non-redundancy power supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2U 20
Cincinnati, OH, United States
2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers.
ASMB-622V3-00A1
2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers. ASMB-622V3-00A1
2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers. Single Intel® 5th/4th Gen Xeon® scalable processors DDR5 5200MHz RDIMM up to 4TB (16 DIMMs), support Intel optane persistent memory Two PCIe x16 Gen 5 slots or four PCIe x8 Gen 5 slots* Four PCIe x8 Gen 5 slots Four 2.5" hot-swappable SASII**/SATAIII drive bays (Two can be NVMe in option) Two onboard M.2 2280/22110 (SATA/PCIe compatible) 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1 x VGA, 1 x IPMI 1200W 1+0 platinum non-redundancy power supply

2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers.

  • Single Intel® 5th/4th Gen Xeon® scalable processors
  • DDR5 5200MHz RDIMM up to 4TB (16 DIMMs), support Intel optane persistent memory
  • Two PCIe x16 Gen 5 slots or four PCIe x8 Gen 5 slots*
  • Four PCIe x8 Gen 5 slots
  • Four 2.5" hot-swappable SASII**/SATAIII drive bays (Two can be NVMe in option)
  • Two onboard M.2 2280/22110 (SATA/PCIe compatible)
  • 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1 x VGA, 1 x IPMI
  • 1200W 1+0 platinum non-redundancy power supply
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-622V3-00A1
Product Name 2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

2U Intel® Xeon® Scalable GPU Server with 4x double-deck or 8x single-deck PCIe cards for AI model training and deep learning. - SKY-6200-R20B1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 35 C (32 to 95 F)
Processor Type Dual 2nd Gen Intel Xeon Scalable processors
View Details
LGA4677 Intel® Xeon® W ATX server board with 8-channel DDR5, PCIe Gen5, dual 10GbE, and IPMI for professional workstations and servers. - ASMB-807-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel Xeon® W-3500/2500 and W-3400/2400 processor
View Details
8-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1528-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -10 to 60 C (14 to 140 F)
View Details