Huawei Technologies Co., Ltd. V3 Rack Server FusionServer 5288

Description
Meet tomorrow’s Big Data challenges today with Huawei’s FusionServer 5288 V3 rack server. Offering ultra-large storage capacity, flexible resource expansion, and high computing performance, this 4U, 2-socket rack server is the ideal choice for cold data and cloud storage, video surveillance, and Big Data applications. Processors Intel® Xeon® E5-2600 v3/v4 series processors Memory 16 DDR4 RDIMMs/LRDIMMs Internal Storage 5288 V3 with 40 hard disks Front: 24 x 3.5-inch SAS/SATA HDDs Rear: 16 x 3.5-inch SAS/SATA HDDs 14 x 3.5-inch SAS/SATA HDDs + 2 x 2.5-inch SSDs or SAS/SATA HDDs 12 x 3.5-inch SAS/SATA HDDs + 4 x 2.5-inch SSDs or SAS/SATA HDDs 5288 V3 with 28 hard disks Front: 24 x 3.5-inch SAS/SATA HDDs Rear: 4 x 3.5-inch SAS/SATA HDDs 2 x 3.5-inch SAS/SATA HDDs + 2 x 2.5-inch SSDs or SAS/SATA HDDs 4 x 2.5-inch SSDs or SAS/SATA HDDs
Description
Meet tomorrow’s Big Data challenges today with Huawei’s FusionServer 5288 V3 rack server. Offering ultra-large storage capacity, flexible resource expansion, and high computing performance, this 4U, 2-socket rack server is the ideal choice for cold data and cloud storage, video surveillance, and Big Data applications. Processors Intel® Xeon® E5-2600 v3/v4 series processors Memory 16 DDR4 RDIMMs/LRDIMMs Internal Storage 5288 V3 with 40 hard disks Front: 24 x 3.5-inch SAS/SATA HDDs Rear: 16 x 3.5-inch SAS/SATA HDDs 14 x 3.5-inch SAS/SATA HDDs + 2 x 2.5-inch SSDs or SAS/SATA HDDs 12 x 3.5-inch SAS/SATA HDDs + 4 x 2.5-inch SSDs or SAS/SATA HDDs 5288 V3 with 28 hard disks Front: 24 x 3.5-inch SAS/SATA HDDs Rear: 4 x 3.5-inch SAS/SATA HDDs 2 x 3.5-inch SAS/SATA HDDs + 2 x 2.5-inch SSDs or SAS/SATA HDDs 4 x 2.5-inch SSDs or SAS/SATA HDDs

Suppliers

Company
Product
Description
Supplier Links
V3 Rack Server - FusionServer 5288 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 Rack Server
FusionServer 5288
V3 Rack Server FusionServer 5288
Meet tomorrow’s Big Data challenges today with Huawei’s FusionServer 5288 V3 rack server. Offering ultra-large storage capacity, flexible resource expansion, and high computing performance, this 4U, 2-socket rack server is the ideal choice for cold data and cloud storage, video surveillance, and Big Data applications. Processors Intel® Xeon® E5-2600 v3/v4 series processors Memory 16 DDR4 RDIMMs/LRDIMMs Internal Storage 5288 V3 with 40 hard disks Front: 24 x 3.5-inch SAS/SATA HDDs Rear: 16 x 3.5-inch SAS/SATA HDDs 14 x 3.5-inch SAS/SATA HDDs + 2 x 2.5-inch SSDs or SAS/SATA HDDs 12 x 3.5-inch SAS/SATA HDDs + 4 x 2.5-inch SSDs or SAS/SATA HDDs 5288 V3 with 28 hard disks Front: 24 x 3.5-inch SAS/SATA HDDs Rear: 4 x 3.5-inch SAS/SATA HDDs 2 x 3.5-inch SAS/SATA HDDs + 2 x 2.5-inch SSDs or SAS/SATA HDDs 4 x 2.5-inch SSDs or SAS/SATA HDDs

Meet tomorrow’s Big Data challenges today with Huawei’s FusionServer 5288 V3 rack server. Offering ultra-large storage capacity, flexible resource expansion, and high computing performance, this 4U, 2-socket rack server is the ideal choice for cold data and cloud storage, video surveillance, and Big Data applications.

ProcessorsIntel® Xeon® E5-2600 v3/v4 series processors
Memory16 DDR4 RDIMMs/LRDIMMs
Internal Storage5288 V3 with 40 hard disks
Front:
  • 24 x 3.5-inch SAS/SATA HDDs
Rear:
  • 16 x 3.5-inch SAS/SATA HDDs
  • 14 x 3.5-inch SAS/SATA HDDs + 2 x 2.5-inch SSDs or SAS/SATA HDDs
  • 12 x 3.5-inch SAS/SATA HDDs + 4 x 2.5-inch SSDs or SAS/SATA HDDs

5288 V3 with 28 hard disks
Front:
  • 24 x 3.5-inch SAS/SATA HDDs
Rear:
  • 4 x 3.5-inch SAS/SATA HDDs
  • 2 x 3.5-inch SAS/SATA HDDs + 2 x 2.5-inch SSDs or SAS/SATA HDDs
  • 4 x 2.5-inch SSDs or SAS/SATA HDDs
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Servers
Product Number FusionServer 5288
Product Name V3 Rack Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

1-Port Serial Device Server - EKI-1511IL-A - Advantech
Specs
Server Type Network Server
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
TF6420 | TwinCAT 3 Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
V3 High-Density Server Node - FusionServer XH620 - Huawei Technologies Co., Ltd.
Specs
Server Type SAN Server
Form Factor Rack Mounted
View Details