Huawei Technologies Co., Ltd. V3 I/O Expansion Compute Node FusionServer CH220

Description
This highly expandable compute node is designed for application acceleration; server, network, and desktop virtualization; and superior scalability. It can be expanded for I/O acceleration components such as PCIe SSDs, GPUs, and high-performance computing. It forms part of the CH100 and CH200 families of compute nodes, which are fully compatible with Huawei’s E9000 Blade Server. This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high quality. Form Factor Full-width 2-socket compute node Number of Processors 1 or 2 Processor Model Intel® Xeon® E5-2600 v3/v4 series Number of DIMMs 16 DDR4 DIMMs, providing a maximum memory capacity of 1 TB Number of Hard Disks 2 x 2.5-inch SSDs, SAS HDDs, or SATA HDDs
Description
This highly expandable compute node is designed for application acceleration; server, network, and desktop virtualization; and superior scalability. It can be expanded for I/O acceleration components such as PCIe SSDs, GPUs, and high-performance computing. It forms part of the CH100 and CH200 families of compute nodes, which are fully compatible with Huawei’s E9000 Blade Server. This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high quality. Form Factor Full-width 2-socket compute node Number of Processors 1 or 2 Processor Model Intel® Xeon® E5-2600 v3/v4 series Number of DIMMs 16 DDR4 DIMMs, providing a maximum memory capacity of 1 TB Number of Hard Disks 2 x 2.5-inch SSDs, SAS HDDs, or SATA HDDs

Suppliers

Company
Product
Description
Supplier Links
V3 I/O Expansion Compute Node - FusionServer CH220 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 I/O Expansion Compute Node
FusionServer CH220
V3 I/O Expansion Compute Node FusionServer CH220
This highly expandable compute node is designed for application acceleration; server, network, and desktop virtualization; and superior scalability. It can be expanded for I/O acceleration components such as PCIe SSDs, GPUs, and high-performance computing. It forms part of the CH100 and CH200 families of compute nodes, which are fully compatible with Huawei’s E9000 Blade Server. This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high quality. Form Factor Full-width 2-socket compute node Number of Processors 1 or 2 Processor Model Intel® Xeon® E5-2600 v3/v4 series Number of DIMMs 16 DDR4 DIMMs, providing a maximum memory capacity of 1 TB Number of Hard Disks 2 x 2.5-inch SSDs, SAS HDDs, or SATA HDDs

This highly expandable compute node is designed for application acceleration; server, network, and desktop virtualization; and superior scalability.

It can be expanded for I/O acceleration components such as PCIe SSDs, GPUs, and high-performance computing. It forms part of the CH100 and CH200 families of compute nodes, which are fully compatible with Huawei’s E9000 Blade Server.

This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power.

Carrier-class design, manufacturing, and components ensure high quality.

Form FactorFull-width 2-socket compute node
Number of Processors1 or 2
Processor ModelIntel® Xeon® E5-2600 v3/v4 series
Number of DIMMs16 DDR4 DIMMs, providing a maximum memory capacity of 1 TB
Number of Hard Disks2 x 2.5-inch SSDs, SAS HDDs, or SATA HDDs
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Servers
Product Number FusionServer CH220
Product Name V3 I/O Expansion Compute Node
Server Type SAN Server
Unlock Full Specs
to access all available technical data

Similar Products

16-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1526T-VDC-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AC101 Rackmount Edge Server - AC101 - OnLogic Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Processor Type Intel Core
View Details
V3 Rack Server - FusionServer RH1288 - Huawei Technologies Co., Ltd.
Huawei Technologies Co., Ltd.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details