Huawei Technologies Co., Ltd. V3 Rack Server FusionServer RH1288

Description
FusionServer RH1288 V3 is a standard 1U, 2-socket rack server. It supports Intel® Xeon® E5-2600 v3 and v4 series processors with up to 20 cores per processor, unlocking superior performance for enterprises’ computing-intensive applications. Designed for cloud computing applications and enterprise applications requiring computing and storage resources, RH1288 V3 strikes an optimal balance between performance and density by supporting up to 1 TB memory and 16 TB local storage. Rely on Huawei’s RH1288 V3 rack server to build a cost-effective, energy-efficient, small-footprint, and high-performance network with simplified management and maintenance. Processors Intel® Xeon® E5-2600 v3/v4 series processors Memory 16 DDR4 RDIMMs/LRDIMMs Internal Storage Hard disk configurations: 8 x 2.5-inch SAS/SATA HDDs or SSDs (4 NVMe SSDs supported by the NVMe model) 4 x 3.5-inch SAS/SATA HDDs Built-in flash memory: 2 mini-SSD cards (SATADOMs) 2 SD cards
Description
FusionServer RH1288 V3 is a standard 1U, 2-socket rack server. It supports Intel® Xeon® E5-2600 v3 and v4 series processors with up to 20 cores per processor, unlocking superior performance for enterprises’ computing-intensive applications. Designed for cloud computing applications and enterprise applications requiring computing and storage resources, RH1288 V3 strikes an optimal balance between performance and density by supporting up to 1 TB memory and 16 TB local storage. Rely on Huawei’s RH1288 V3 rack server to build a cost-effective, energy-efficient, small-footprint, and high-performance network with simplified management and maintenance. Processors Intel® Xeon® E5-2600 v3/v4 series processors Memory 16 DDR4 RDIMMs/LRDIMMs Internal Storage Hard disk configurations: 8 x 2.5-inch SAS/SATA HDDs or SSDs (4 NVMe SSDs supported by the NVMe model) 4 x 3.5-inch SAS/SATA HDDs Built-in flash memory: 2 mini-SSD cards (SATADOMs) 2 SD cards

Suppliers

Company
Product
Description
Supplier Links
V3 Rack Server - FusionServer RH1288 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 Rack Server
FusionServer RH1288
V3 Rack Server FusionServer RH1288
FusionServer RH1288 V3 is a standard 1U, 2-socket rack server. It supports Intel® Xeon® E5-2600 v3 and v4 series processors with up to 20 cores per processor, unlocking superior performance for enterprises’ computing-intensive applications. Designed for cloud computing applications and enterprise applications requiring computing and storage resources, RH1288 V3 strikes an optimal balance between performance and density by supporting up to 1 TB memory and 16 TB local storage. Rely on Huawei’s RH1288 V3 rack server to build a cost-effective, energy-efficient, small-footprint, and high-performance network with simplified management and maintenance. Processors Intel® Xeon® E5-2600 v3/v4 series processors Memory 16 DDR4 RDIMMs/LRDIMMs Internal Storage Hard disk configurations: 8 x 2.5-inch SAS/SATA HDDs or SSDs (4 NVMe SSDs supported by the NVMe model) 4 x 3.5-inch SAS/SATA HDDs Built-in flash memory: 2 mini-SSD cards (SATADOMs) 2 SD cards

FusionServer RH1288 V3 is a standard 1U, 2-socket rack server. It supports Intel® Xeon® E5-2600 v3 and v4 series processors with up to 20 cores per processor, unlocking superior performance for enterprises’ computing-intensive applications. Designed for cloud computing applications and enterprise applications requiring computing and storage resources, RH1288 V3 strikes an optimal balance between performance and density by supporting up to 1 TB memory and 16 TB local storage.

Rely on Huawei’s RH1288 V3 rack server to build a cost-effective, energy-efficient, small-footprint, and high-performance network with simplified management and maintenance.

ProcessorsIntel® Xeon® E5-2600 v3/v4 series processors
Memory16 DDR4 RDIMMs/LRDIMMs
Internal StorageHard disk configurations:
  • 8 x 2.5-inch SAS/SATA HDDs or SSDs (4 NVMe SSDs supported by the NVMe model)
  • 4 x 3.5-inch SAS/SATA HDDs

Built-in flash memory:

  • 2 mini-SSD cards (SATADOMs)
  • 2 SD cards
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Servers
Product Number FusionServer RH1288
Product Name V3 Rack Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA4710 Intel® 6th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, dual 10GbE, and IPMI for next-gen data centers and AI workloads. - ASMB-818I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® 6 Processors
View Details
TF2000 | TwinCAT 3 HMI Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
V3 High-Density Server Node - FusionServer XH620 - Huawei Technologies Co., Ltd.
Specs
Server Type SAN Server
Form Factor Rack Mounted
View Details