Hoyt Electrical Instrument Works, Inc. Industrial Earth Leakage Tester 6221EL

Description
This Test Instrument is a combined 3 Phases Presence and Rotation Indicator combined with a 3 Phases Industrial Earth Leakage Tester. When utilized as a 3 Phase Presence and Rotation Indicator, the instrument does not use the batteries and can still be utilized if the batteries are not present or if the batteries are too low. The 3 phase Pre sence and Rotation Indicator which is inside the 6221 EL, takes it's power from the circuit under test. The Earth Leakage can be utilized on a Single Phase (up to 317Vac Line to Earth) or a 3 Phase Powered System (550V Line to Line or Phase to Phase) with a protective Earth conductor. The Earth Leakage requires batteries. When utilized on a single phase, ensure correct connection between Line and Earth before using the tester. When utilized on a 3 Phase Powered System , the instrument is then utilized as a 3 Phases Presence and Rotation Indicator and a Earth leakage tester (selecting which phase to Earth will be utilized for the ELCB test). When utilized on a 3 Phases Powered System, this instrument is a rotary field indication instrument which display all three phases by lighting up it's corresponding Lamp. It display the rotation (clockwise or anti-clockwise) on a LED. To test the tripping time or the tripping current of a Earth Leakage Circuit Breaker, make sure to connect the earth wire. This instrument represents the quickest and easiest way for servicing, repairing and electrical maintenance of 3 phase system with earth leakage. With this equipment, you can, before connecting Load to Supply: On the supply side; Quickly verify the presence of the three Phases on a 3 Phases Power System. Confirm the Phase Rotation on a Powered 3 Phase System. Test the Tripping (disconnection) current and time of the protections.
Description
This Test Instrument is a combined 3 Phases Presence and Rotation Indicator combined with a 3 Phases Industrial Earth Leakage Tester. When utilized as a 3 Phase Presence and Rotation Indicator, the instrument does not use the batteries and can still be utilized if the batteries are not present or if the batteries are too low. The 3 phase Pre sence and Rotation Indicator which is inside the 6221 EL, takes it's power from the circuit under test. The Earth Leakage can be utilized on a Single Phase (up to 317Vac Line to Earth) or a 3 Phase Powered System (550V Line to Line or Phase to Phase) with a protective Earth conductor. The Earth Leakage requires batteries. When utilized on a single phase, ensure correct connection between Line and Earth before using the tester. When utilized on a 3 Phase Powered System , the instrument is then utilized as a 3 Phases Presence and Rotation Indicator and a Earth leakage tester (selecting which phase to Earth will be utilized for the ELCB test). When utilized on a 3 Phases Powered System, this instrument is a rotary field indication instrument which display all three phases by lighting up it's corresponding Lamp. It display the rotation (clockwise or anti-clockwise) on a LED. To test the tripping time or the tripping current of a Earth Leakage Circuit Breaker, make sure to connect the earth wire. This instrument represents the quickest and easiest way for servicing, repairing and electrical maintenance of 3 phase system with earth leakage. With this equipment, you can, before connecting Load to Supply: On the supply side; Quickly verify the presence of the three Phases on a 3 Phases Power System. Confirm the Phase Rotation on a Powered 3 Phase System. Test the Tripping (disconnection) current and time of the protections.

Suppliers

Company
Product
Description
Supplier Links
Industrial Earth Leakage Tester - 6221EL - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Industrial Earth Leakage Tester
6221EL
Industrial Earth Leakage Tester 6221EL
This Test Instrument is a combined 3 Phases Presence and Rotation Indicator combined with a 3 Phases Industrial Earth Leakage Tester. When utilized as a 3 Phase Presence and Rotation Indicator, the instrument does not use the batteries and can still be utilized if the batteries are not present or if the batteries are too low. The 3 phase Pre sence and Rotation Indicator which is inside the 6221 EL, takes it's power from the circuit under test. The Earth Leakage can be utilized on a Single Phase (up to 317Vac Line to Earth) or a 3 Phase Powered System (550V Line to Line or Phase to Phase) with a protective Earth conductor. The Earth Leakage requires batteries. When utilized on a single phase, ensure correct connection between Line and Earth before using the tester. When utilized on a 3 Phase Powered System , the instrument is then utilized as a 3 Phases Presence and Rotation Indicator and a Earth leakage tester (selecting which phase to Earth will be utilized for the ELCB test). When utilized on a 3 Phases Powered System, this instrument is a rotary field indication instrument which display all three phases by lighting up it's corresponding Lamp. It display the rotation (clockwise or anti-clockwise) on a LED. To test the tripping time or the tripping current of a Earth Leakage Circuit Breaker, make sure to connect the earth wire. This instrument represents the quickest and easiest way for servicing, repairing and electrical maintenance of 3 phase system with earth leakage. With this equipment, you can, before connecting Load to Supply: On the supply side; Quickly verify the presence of the three Phases on a 3 Phases Power System. Confirm the Phase Rotation on a Powered 3 Phase System. Test the Tripping (disconnection) current and time of the protections.

This Test Instrument is a combined 3 Phases Presence and Rotation Indicator combined with a 3 Phases Industrial Earth Leakage Tester. When utilized as a 3 Phase Presence and Rotation Indicator, the instrument does not use the batteries and can still be utilized if the batteries are not present or if the batteries are too low.
The 3 phase Pre sence and Rotation Indicator which is inside the 6221 EL, takes it's power from the circuit under test. The Earth Leakage can be utilized on a Single Phase (up to 317Vac Line to Earth) or a 3 Phase Powered System (550V Line to Line or Phase to Phase) with a protective Earth conductor.
The Earth Leakage requires batteries. When utilized on a single phase, ensure correct connection between Line and Earth before using the tester. When utilized on a 3 Phase Powered System , the instrument is then utilized as a 3 Phases Presence and Rotation Indicator and a Earth leakage tester (selecting which phase to Earth will be utilized for the ELCB test). When utilized on a 3 Phases Powered System, this instrument is a rotary field indication instrument which display all three phases by lighting up it's corresponding Lamp. It display the rotation (clockwise or anti-clockwise) on a LED.
To test the tripping time or the tripping current of a Earth Leakage Circuit Breaker, make sure to connect the earth wire.
This instrument represents the quickest and easiest way for servicing, repairing and electrical maintenance of 3 phase system with earth leakage. With this equipment, you can, before connecting Load to Supply: On the supply side; Quickly verify the presence of the three Phases on a 3 Phases Power System. Confirm the Phase Rotation on a Powered 3 Phase System. Test the Tripping (disconnection) current and time of the protections.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Current Leakage Testers
Product Number 6221EL
Product Name Industrial Earth Leakage Tester
Input Voltage C Battery
Testing Method Manual
Display DigitalMeter
Form Factor 330x260x130 mm
Unlock Full Specs
to access all available technical data

Similar Products

Analog AC Leakage Meter - 506EL - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Leakage Current 0.3000 to 30 milliamps
Input Voltage 9V (0 0 6P) X 1 Battery
Testing Method Manual
View Details
Seaward - Europa PAC Plus - Seaward Group USA
Specs
Leakage Current 0.0100 to 19.99 milliamps
Resistance Range 100 to 100000 kohms
Input Voltage 220 - 240 VAC
View Details
HiPot - 2925 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details