Hoyt Electrical Instrument Works, Inc. Analog AC Leakage Meter 506EL

Description
High quality movement. Small and lightweight, easy to use and storage. Mirror scale : for easier viewing & reading. With stand : makes reading and measuring easily. 200µA full scale value. Fuse protected. Low battery indication. Meets : EN 61010-1 CAT.III 600V EN 61326-1 Applications Moter operated appliances Washing machine, electrical pump, lawn mower, refrigerator, electric drill, electric fan, vending machine. Electrothermal appliances Toaster, electric stove, electric curling iron, hair dryer. Electronic appliances Microwave ranges, TV receiver, welding machine. Light source appliances Projector, duplicator and photographic enlarger. Other appliances Portable generator, burglar alarm, medical and dental equipment....
Description
High quality movement. Small and lightweight, easy to use and storage. Mirror scale : for easier viewing & reading. With stand : makes reading and measuring easily. 200µA full scale value. Fuse protected. Low battery indication. Meets : EN 61010-1 CAT.III 600V EN 61326-1 Applications Moter operated appliances Washing machine, electrical pump, lawn mower, refrigerator, electric drill, electric fan, vending machine. Electrothermal appliances Toaster, electric stove, electric curling iron, hair dryer. Electronic appliances Microwave ranges, TV receiver, welding machine. Light source appliances Projector, duplicator and photographic enlarger. Other appliances Portable generator, burglar alarm, medical and dental equipment....

Suppliers

Company
Product
Description
Supplier Links
Analog AC Leakage Meter - 506EL - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Analog AC Leakage Meter
506EL
Analog AC Leakage Meter 506EL
High quality movement. Small and lightweight, easy to use and storage. Mirror scale : for easier viewing & reading. With stand : makes reading and measuring easily. 200µA full scale value. Fuse protected. Low battery indication. Meets : EN 61010-1 CAT.III 600V EN 61326-1 Applications Moter operated appliances Washing machine, electrical pump, lawn mower, refrigerator, electric drill, electric fan, vending machine. Electrothermal appliances Toaster, electric stove, electric curling iron, hair dryer. Electronic appliances Microwave ranges, TV receiver, welding machine. Light source appliances Projector, duplicator and photographic enlarger. Other appliances Portable generator, burglar alarm, medical and dental equipment....
  • High quality movement.
  • Small and lightweight, easy to use and storage.
  • Mirror scale : for easier viewing & reading.
  • With stand : makes reading and measuring easily.
  • 200µA full scale value.
  • Fuse protected.
  • Low battery indication.
  • Meets : EN 61010-1 CAT.III 600V
    EN 61326-1

Applications

  • Moter operated appliances Washing machine, electrical pump, lawn mower, refrigerator, electric drill, electric fan, vending machine.
  • Electrothermal appliances Toaster, electric stove, electric curling iron, hair dryer.
  • Electronic appliances Microwave ranges, TV receiver, welding machine.
  • Light source appliances Projector, duplicator and photographic enlarger.
  • Other appliances Portable generator, burglar alarm, medical and dental equipment....
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Current Leakage Testers
Product Number 506EL
Product Name Analog AC Leakage Meter
Leakage Current 0.3000 to 30 milliamps
Input Voltage 9V (0 0 6P) X 1 Battery
Testing Method Manual
Display AnalogMeter
Unlock Full Specs
to access all available technical data

Similar Products

Seaward - Europa PAC Plus - Seaward Group USA
Specs
Leakage Current 0.0100 to 19.99 milliamps
Resistance Range 100 to 100000 kohms
Input Voltage 220 - 240 VAC
View Details
HiPot - 2925 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details
Analog ELCB Tester - 810 EL - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Leakage Current 10 to 50 milliamps
Testing Method Manual
Display AnalogMeter
View Details