Ikonix USA HiPot 3505D

Description
The 3505D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Range: 0-6 kV AC Output Resolution: 10 volt/step Output Accuracy: ±2% of setting + 5 volts Leakage Current: 12 mA Timer: 0.0 - 999.9 seconds Ground Continuity Current: DC 0.1A ± 0.01A, fixed Input Voltage: 120/230 V AC, ± 15 %, Single Phase, 47 - 63 Hz The Associated Research 3505D is a HiPot Tester for performing dielectric withstand test and measuring insulation leakage currents.
Description
The 3505D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Range: 0-6 kV AC Output Resolution: 10 volt/step Output Accuracy: ±2% of setting + 5 volts Leakage Current: 12 mA Timer: 0.0 - 999.9 seconds Ground Continuity Current: DC 0.1A ± 0.01A, fixed Input Voltage: 120/230 V AC, ± 15 %, Single Phase, 47 - 63 Hz The Associated Research 3505D is a HiPot Tester for performing dielectric withstand test and measuring insulation leakage currents.

Suppliers

Company
Product
Description
Supplier Links
HiPot 3505D
The 3505D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Range: 0-6 kV AC Output Resolution: 10 volt/step Output Accuracy: ±2% of setting + 5 volts Leakage Current: 12 mA Timer: 0.0 - 999.9 seconds Ground Continuity Current: DC 0.1A ± 0.01A, fixed Input Voltage: 120/230 V AC, ± 15 %, Single Phase, 47 - 63 Hz The Associated Research 3505D is a HiPot Tester for performing dielectric withstand test and measuring insulation leakage currents.

The 3505D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Output Range: 0-6 kV AC
  • Output Resolution: 10 volt/step
  • Output Accuracy: ±2% of setting + 5 volts
  • Leakage Current: 12 mA
  • Timer: 0.0 - 999.9 seconds
  • Ground Continuity Current: DC 0.1A ± 0.01A, fixed
  • Input Voltage: 120/230 V AC, ± 15 %, Single Phase, 47 - 63 Hz

The Associated Research 3505D is a HiPot Tester for performing dielectric withstand test and measuring insulation leakage currents.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 3505D
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Clare - G2000 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 1500 to 4000 volts
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
HiPot - 5450DT - ValueTronics International, Inc.
Ikonix USA
Specs
Types of Measurements AC/DC Selectable
View Details
HiPot - 2925 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements Insulation Resistance; AC Hipot
View Details