Holykell Technology Company Limited Flush Diaphragm Pressure Transmitter With Tri-Clamp HPT602

Description
Tri-Clamp type flat diaphragm sanitary pressure transmitter,can be customized to 150 ℃. A reliable, dead-space free sealing between the process connection and the measuring medium is thus assured.
Request a Quote Datasheet
Description
Tri-Clamp type flat diaphragm sanitary pressure transmitter,can be customized to 150 ℃. A reliable, dead-space free sealing between the process connection and the measuring medium is thus assured.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush Diaphragm Pressure Transmitter With Tri-Clamp - HPT602 - Holykell Technology Company Limited
Changsha, Hunan, China
Flush Diaphragm Pressure Transmitter With Tri-Clamp
HPT602
Flush Diaphragm Pressure Transmitter With Tri-Clamp HPT602
Tri-Clamp type flat diaphragm sanitary pressure transmitter,can be customized to 150 ℃. A reliable, dead-space free sealing between the process connection and the measuring medium is thus assured.

Tri-Clamp type flat diaphragm sanitary pressure transmitter,can be customized to 150 ℃. A reliable, dead-space free sealing between the process connection and the measuring medium is thus assured.

Supplier's Site Datasheet

Technical Specifications

  Holykell Technology Company Limited
Product Category Pressure Transmitters
Product Number HPT602
Product Name Flush Diaphragm Pressure Transmitter With Tri-Clamp
Signal Output Analog Voltage; Analog Current; RS232/485; 4-20mA,0-5V,0-10V,0.5-4.5V,RS485 Modbus RTU,SDI-12
Unlock Full Specs
to access all available technical data

Similar Products

Air Differential Pressure Transmitter - HPT702 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; 4-20mA;0-5V;0-10 V;0.5-4.5V;RS485 Modbus RTU
Pressure Measurement Differential
Working Pressure Range 0.0 to 29.01 psi (0.0 to 20.41 m H2O)
View Details
Wireless Pressure Transmitter with IoT Cloud Platform - H2601 - Holykell Technology Company Limited
Specs
Signal Output 4G,LORA
Media Liquid; Gas
Display Type Digital Numerical Display
View Details
Monocrystalline Differential Pressure Transmitter - HK71 - Holykell Technology Company Limited
Specs
Signal Output Analog Current; 4~20mA,Hart Protocol
Pressure Measurement Absolute; Differential
Working Pressure Range 14.5 to 5801 psi (10.21 to 4083 m H2O)
View Details
Micro Differential Pressure Transmitter - HPT703 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; 4-20mA,RS485,0-5,0-10,0.5-4.5V
Pressure Measurement Differential
Working Pressure Range 0.0 to 1.09 psi (0.0 to 0.7656 m H2O)
View Details