Holykell Technology Company Limited Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Differential pressure transmitter adopts single crystal silicon pressure sensor technology and packaging process to measure steam, combustible gas, liquid (standard and corrosive). Innovative "dual compensation" technology can achieve a high... | |
| High Stability Monocrystalline Silicon pressure Transmitter featuring standard DP-Style design. With its 4 ... 20 mA, 4 ... 20 mA HART, PROFIBUS PA or FOUNDATION Fieldbus output signals, combined with... | |
| HK71 In-Line Monocrystalline differential pressure transmitters are the industry standard for gage and absolute pressure measurement. The in-line, compact design allows the transmitter to be connected directly to a process... | |
| Holykell Submersible Throw-In Fuel Level Sensor: A versatile solution for measuring fuel, oil, diesel, and gasoline levels. These sensors addresses various challenges, including: 1. Measuring oil levels in irregular tanks. | |
| HPT700S Differential pressure sensing technology offers 0.25% accuracy with static operating pressures up to 4MPa. With its digital compensation, the HPT700 DP offers excellent linearity and performance over temperature,long, reliable... | |
| HPT703 Micro Differential Pressure Transmitter provides an accurate solution for low pressure sensing with ranges available from 0-250pa to 0-25Kpa. With variable capacitance sensing technology and argon arc welded sensitive... | |
| HPT708 DP transmitter for Oxygen clean sensors & instruments which have sensor cells that are dry or filled with a halocarbon oil fill, which will not burn when exposed to... | |
| HPT710 is a micro differential pressure transmitter that can accurately and stably provide differential pressure with a wide application range. It adopts advanced silicon MEMS micro-pressure chip, and temperature compensation... | |
| Low range air differential pressure transmitter provides an accurate solution available from 0-200kpa max or ±100kpa DP. Incorporating the latest silicon sensor and electronics technologies, 4-20mA transmitters are fully temperature... | |
| Monocrystalline Silicon Pressure Transmitter with its 4 ... 20 mA, 4 ... 20 mA HART, PROFIBUS PA or FOUNDATION Fieldbus output signals, combined with either intrinsically-safe or flameproof ignition protection... | |
| This HAVC pressure sensor is specially developed for refrigerant pressure measurement. It uses ceramic capacitive sensitive components and measures absolute pressure and sealed gauge pressure. | |
| Tri-Clamp type flat diaphragm sanitary pressure transmitter,can be customized to 150 ℃. A reliable, dead-space free sealing between the process connection and the measuring medium is thus assured. | |
| Wireless pressure sensor H2601 is a cutting-edge solution designed for remote pressure monitoring. Featuring a robust design with IP68 and explosion-proof housing, it provides accurate real-time data transmission via LoRa... |