Holykell Technology Company Limited Wireless Pressure Transmitter with IoT Cloud Platform H2601

Description
Wireless pressure sensor H2601 is a cutting-edge solution designed for remote pressure monitoring. Featuring a robust design with IP68 and explosion-proof housing, it provides accurate real-time data transmission via LoRa or 4G network, ensuring reliability in harsh conditions. With Holykell cloud platform supported, it offers an ideal solution for wireless pressure monitoring in various industrial and environmental applications.
Request a Quote Datasheet
Description
Wireless pressure sensor H2601 is a cutting-edge solution designed for remote pressure monitoring. Featuring a robust design with IP68 and explosion-proof housing, it provides accurate real-time data transmission via LoRa or 4G network, ensuring reliability in harsh conditions. With Holykell cloud platform supported, it offers an ideal solution for wireless pressure monitoring in various industrial and environmental applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Pressure Transmitter with IoT Cloud Platform - H2601 - Holykell Technology Company Limited
Changsha, Hunan, China
Wireless Pressure Transmitter with IoT Cloud Platform
H2601
Wireless Pressure Transmitter with IoT Cloud Platform H2601
Wireless pressure sensor H2601 is a cutting-edge solution designed for remote pressure monitoring. Featuring a robust design with IP68 and explosion-proof housing, it provides accurate real-time data transmission via LoRa or 4G network, ensuring reliability in harsh conditions. With Holykell cloud platform supported, it offers an ideal solution for wireless pressure monitoring in various industrial and environmental applications.

Wireless pressure sensor H2601 is a cutting-edge solution designed for remote pressure monitoring. Featuring a robust design with IP68 and explosion-proof housing, it provides accurate real-time data transmission via LoRa or 4G network, ensuring reliability in harsh conditions. With Holykell cloud platform supported, it offers an ideal solution for wireless pressure monitoring in various industrial and environmental applications.

Supplier's Site Datasheet

Technical Specifications

  Holykell Technology Company Limited
Product Category Pressure Transmitters
Product Number H2601
Product Name Wireless Pressure Transmitter with IoT Cloud Platform
Signal Output 4G,LORA
Media Liquid; Gas
Display Type Digital Numerical Display
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Monocrystal Silicon Differential Pressure Transmitter - HPT708 - Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; 4~20mA,4~20mA + HART,0-5V,0~10 V,RS485 MODBUS RTU
Pressure Measurement Gauge
Working Pressure Range 1.45 to 508 psi (1.02 to 357 m H2O)
View Details
Monocrystalline Differential Pressure Transmitter - HK71 - Holykell Technology Company Limited
Specs
Signal Output Analog Current; 4~20mA,Hart Protocol
Pressure Measurement Absolute; Differential
Working Pressure Range 14.5 to 5801 psi (10.21 to 4083 m H2O)
View Details
Pressure Sensor Transducer Transmitter - HVAC&R - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; 0.5~4.5V ratiometric
Pressure Measurement Absolute; Sealed
Working Pressure Range 14.5 to 145 psi (10.21 to 102 m H2O)
View Details