Holykell Technology Company Limited Micro Differential Pressure Transmitter HPT710

Description
HPT710 is a micro differential pressure transmitter that can accurately and stably provide differential pressure with a wide application range. It adopts advanced silicon MEMS micro-pressure chip, and temperature compensation and linear compensation, signal amplification processing. Different outputs including 4~20mA, 0.5V~4.5Vdc, I2C and RS485 are supported.
Request a Quote Datasheet
Description
HPT710 is a micro differential pressure transmitter that can accurately and stably provide differential pressure with a wide application range. It adopts advanced silicon MEMS micro-pressure chip, and temperature compensation and linear compensation, signal amplification processing. Different outputs including 4~20mA, 0.5V~4.5Vdc, I2C and RS485 are supported.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Differential Pressure Transmitter - HPT710 - Holykell Technology Company Limited
Changsha, Hunan, China
Micro Differential Pressure Transmitter
HPT710
Micro Differential Pressure Transmitter HPT710
HPT710 is a micro differential pressure transmitter that can accurately and stably provide differential pressure with a wide application range. It adopts advanced silicon MEMS micro-pressure chip, and temperature compensation and linear compensation, signal amplification processing. Different outputs including 4~20mA, 0.5V~4.5Vdc, I2C and RS485 are supported.

HPT710 is a micro differential pressure transmitter that can accurately and stably provide differential pressure with a wide application range. It adopts advanced silicon MEMS micro-pressure chip, and temperature compensation and linear compensation, signal amplification processing. Different outputs including 4~20mA, 0.5V~4.5Vdc, I2C and RS485 are supported.

Supplier's Site Datasheet

Technical Specifications

  Holykell Technology Company Limited
Product Category Pressure Transmitters
Product Number HPT710
Product Name Micro Differential Pressure Transmitter
Pressure Measurement Differential
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Pressure Transmitter with IoT Cloud Platform - H2601 - Holykell Technology Company Limited
Specs
Signal Output 4G,LORA
Media Liquid; Gas
Display Type Digital Numerical Display
View Details
Mono crystalline Silicon Differential Pressure Transmitter - HK55 - Holykell Technology Company Limited
Specs
Signal Output Analog Current; 4~20mA,Hart Protocol
Working Pressure Range 0.0 to 0.7252 psi (0.0 to 0.5104 m H2O)
Accuracy 0.0750 ±% FS
View Details
Monocrystal Silicon Differential Pressure Transmitter - HPT708 - Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; 4~20mA,4~20mA + HART,0-5V,0~10 V,RS485 MODBUS RTU
Pressure Measurement Gauge
Working Pressure Range 1.45 to 508 psi (1.02 to 357 m H2O)
View Details
Micro Differential Pressure Transmitter - HPT703 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; 4-20mA,RS485,0-5,0-10,0.5-4.5V
Pressure Measurement Differential
Working Pressure Range 0.0 to 1.09 psi (0.0 to 0.7656 m H2O)
View Details