Holykell Technology Company Limited Mono crystalline Silicon Differential Pressure Transmitter HK55

Description
High Stability Monocrystalline Silicon pressure Transmitter featuring standard DP-Style design. With its 4 ... 20 mA, 4 ... 20 mA HART, PROFIBUS PA or FOUNDATION Fieldbus output signals, combined with either intrinsically-safe or flameproof ignition protection (in accordance with ATEX).
Request a Quote Datasheet
Description
High Stability Monocrystalline Silicon pressure Transmitter featuring standard DP-Style design. With its 4 ... 20 mA, 4 ... 20 mA HART, PROFIBUS PA or FOUNDATION Fieldbus output signals, combined with either intrinsically-safe or flameproof ignition protection (in accordance with ATEX).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mono crystalline Silicon Differential Pressure Transmitter - HK55 - Holykell Technology Company Limited
Changsha, Hunan, China
Mono crystalline Silicon Differential Pressure Transmitter
HK55
Mono crystalline Silicon Differential Pressure Transmitter HK55
High Stability Monocrystalline Silicon pressure Transmitter featuring standard DP-Style design. With its 4 ... 20 mA, 4 ... 20 mA HART, PROFIBUS PA or FOUNDATION Fieldbus output signals, combined with either intrinsically-safe or flameproof ignition protection (in accordance with ATEX).

High Stability Monocrystalline Silicon pressure Transmitter featuring standard DP-Style design. With its 4 ... 20 mA, 4 ... 20 mA HART, PROFIBUS PA or FOUNDATION Fieldbus output signals, combined with either intrinsically-safe or flameproof ignition protection (in accordance with ATEX).

Supplier's Site Datasheet

Technical Specifications

  Holykell Technology Company Limited
Product Category Pressure Transmitters
Product Number HK55
Product Name Mono crystalline Silicon Differential Pressure Transmitter
Signal Output Analog Current; 4~20mA,Hart Protocol
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Transducer Transmitter - HVAC&R - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; 0.5~4.5V ratiometric
Pressure Measurement Absolute; Sealed
Working Pressure Range 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Micro Differential Pressure Transmitter - HPT703 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; 4-20mA,RS485,0-5,0-10,0.5-4.5V
Pressure Measurement Differential
Working Pressure Range 0.0 to 1.09 psi (0.0 to 0.7656 m H2O)
View Details
Micro Differential Pressure Transmitter - HPT710 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Pressure Measurement Differential
Working Pressure Range 0.0 to 1.45 psi (0.0 to 1.02 m H2O)
Accuracy 1 ±% FS
View Details
Wireless Pressure Transmitter with IoT Cloud Platform - H2601 - Holykell Technology Company Limited
Specs
Signal Output 4G,LORA
Media Liquid; Gas
Display Type Digital Numerical Display
View Details