Hoffer Flow Controls, Inc. Rate Indicator/Totalizer HRT1

Description
GENERAL DESCRIIPTIION Featuring 5 digits of rate and 8 digits of total, the HRT1 is a loop powered indicator capable of accepting magnetic pickup, DC pulse or switch closure inputs. The HRT1 uses the 4-20mA loop to provide power when this output is used and to provide the HART® communication link. OUTSTANDIING FEATURES HART® Field Communication Protocol 5 Digit Rate, 8 Digit Totalizer LCD display with configurable decimal point location 8 Digit, Non-resettable Grand Total display Pulse Input supports turbine as well as many other pulse generating flowmeters 4-20mA Analog Output Up to 20 Point Linearization Optional Scaled Pulse Output representing an increment of volume for each pulse Two Optional Alarm Outputs configurable for Rate and Total Magnetically operated reed switch for Total reset Internal battery backup Configuration and Grand Total stored in non-volatile memory; Grand Total saved once per minute
Datasheet
Description
GENERAL DESCRIIPTIION Featuring 5 digits of rate and 8 digits of total, the HRT1 is a loop powered indicator capable of accepting magnetic pickup, DC pulse or switch closure inputs. The HRT1 uses the 4-20mA loop to provide power when this output is used and to provide the HART® communication link. OUTSTANDIING FEATURES HART® Field Communication Protocol 5 Digit Rate, 8 Digit Totalizer LCD display with configurable decimal point location 8 Digit, Non-resettable Grand Total display Pulse Input supports turbine as well as many other pulse generating flowmeters 4-20mA Analog Output Up to 20 Point Linearization Optional Scaled Pulse Output representing an increment of volume for each pulse Two Optional Alarm Outputs configurable for Rate and Total Magnetically operated reed switch for Total reset Internal battery backup Configuration and Grand Total stored in non-volatile memory; Grand Total saved once per minute
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rate Indicator/Totalizer - HRT1 - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Rate Indicator/Totalizer
HRT1
Rate Indicator/Totalizer HRT1
GENERAL DESCRIIPTIION Featuring 5 digits of rate and 8 digits of total, the HRT1 is a loop powered indicator capable of accepting magnetic pickup, DC pulse or switch closure inputs. The HRT1 uses the 4-20mA loop to provide power when this output is used and to provide the HART® communication link. OUTSTANDIING FEATURES HART® Field Communication Protocol 5 Digit Rate, 8 Digit Totalizer LCD display with configurable decimal point location 8 Digit, Non-resettable Grand Total display Pulse Input supports turbine as well as many other pulse generating flowmeters 4-20mA Analog Output Up to 20 Point Linearization Optional Scaled Pulse Output representing an increment of volume for each pulse Two Optional Alarm Outputs configurable for Rate and Total Magnetically operated reed switch for Total reset Internal battery backup Configuration and Grand Total stored in non-volatile memory; Grand Total saved once per minute

GENERAL DESCRIIPTIION

Featuring 5 digits of rate and 8 digits of total, the HRT1 is a loop powered indicator capable of accepting magnetic pickup, DC pulse or switch closure inputs. The HRT1 uses the 4-20mA loop to provide power when this output is used and to provide the HART® communication link.

OUTSTANDIING FEATURES

  • HART® Field Communication Protocol
  • 5 Digit Rate, 8 Digit Totalizer LCD display with configurable decimal point location
  • 8 Digit, Non-resettable Grand Total display
  • Pulse Input supports turbine as well as many other pulse generating flowmeters
  • 4-20mA Analog Output
  • Up to 20 Point Linearization
  • Optional Scaled Pulse Output representing an increment of volume for each pulse
  • Two Optional Alarm Outputs configurable for Rate and Total
  • Magnetically operated reed switch for Total reset
  • Internal battery backup
  • Configuration and Grand Total stored in non-volatile memory; Grand Total saved once per minute
Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc.
Product Category Flow Computers, Totalizers, and Indicators
Product Number HRT1
Product Name Rate Indicator/Totalizer
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
Features Programmable
Approvals CE Mark, ISO 9001
Unlock Full Specs
to access all available technical data

Similar Products

Xseries flow computing - XIO - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration DINRail
Approvals CSA, UL
View Details
RS Components, Ltd.
View Details
Mass Flow Rate Indicator/Totalizer - Flowstar 2005 - Hoffer Flow Controls, Inc.
Specs
Media Type Liquid
Rates Displayed Mass; Totalizer
Mounting Configuration Panel
View Details