The ICE Integrated Cryogenic Electronics from Hoffer Flow Controls, Inc. is a sophisticated cryogenic flow metering system designed for truck-mounted applications. It features a 4.3-inch full-color LCD touch screen for user-friendly operation, allowing direct access to measurement and configuration parameters. The system typically includes a turbine flow meter, temperature sensor, and optional pressure sensor, along with a printer for delivery ticket generation. The ICE system supports the measurement of various cryogenic liquids, including LIN, LOX, LAR, CO2, and LNG, and operates within a temperature range of -20°C to 70°C, extendable to -40°C with an optional heater. It is equipped with a rugged aluminum enclosure, shock mounts, and environmentally sealed connectors for durability in harsh conditions. Additional features include non-volatile memory for data retention, password protection, and an optional Bluetooth interface for wireless connectivity. The system is compliant with multiple international standards, making it suitable for legal trade applications.
The “ICE” Integrated Cryogenic Electronics incorporates the newest technological advances in electronics and the time proven solutions in cryogenic flowmeter measurement. The ICE Cryogenic System is used to measure and record LIN, LOX, LAR, CO2 and other cryogenic liquids for truck deliveries and in-plant applications. The design is directed toward cryogenic service with ease of maintenance in mind.
The ICE Cryogenic System is paired with a Hoffer turbine flowmeter which uses hybrid ceramic ball bearings to prolong the life of the flowmeter in fluids that offer poor natural lubricity. The system also includes a printer for delivery ticket printouts and an installation kit. Individual components may be purchased separately.
Many features of the ICE unit including its user-friendly interface make it a great flow computer. It features a 4.3” full color LCD touch screen and easy-to-access panel-sealed push buttons and provides direct access to all measurement and configuration parameters. ICE’s rugged aluminum enclosure is equipped with shock mounts but can be fitted with an optional articulated bracket. The back panel is fitted with environmentally sealed, military style electrical connectors for all standard and optional I/O connections.
| Hoffer Flow Controls, Inc. | |
|---|---|
| Product Category | Flow Computers, Totalizers, and Indicators |
| Product Number | ICE |
| Product Name | Cryogenic Flow Metering System |
| Media Type | Liquid |
| Rates Displayed | Volumetric; Totalizer |
| Mounting Configuration | Sensor Mount; Other Fixed Installation Type |
| Approvals | CE, MIL-STD810G, ISO 9001, EN55022 & FCC Part 15, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-6, NCWM Publication 14, NIST Handbook 44 |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |