Hoffer Flow Controls, Inc. Mass Flow Rate Indicator/Totalizer Flowstar 2005

Description
The Model 2005 is a microprocessor based temperature compensated flow rate indicator/totalizer that provides local display and transmits flow data for control capability. The unit is part of a cost effective family of flow products designed to accept inputs from pulse producing or analog producing flowmeters. The unit is factory programmed to display in either English or Metric units when purchased with a Hoffer turbine flowmeter. This feature should save the user numerous hours of set up time that is associated with other microprocessor based units available in the marketplace. Programming is done through the front panel keyboard, as well as through the two way RS-232 or RS-422/RS-485 multi-drop communications port. The FLOWSTAR™ 2005 flow computer combined with Hoffer turbine flowmeter provides the user with a cost effect means for extremely accurate mass flow measurement. The standard linearization feature improves the flowmeter linearity to ±0.1% of reading over 20:1 to 100:1 turndown ranges.
Datasheet
Description
The Model 2005 is a microprocessor based temperature compensated flow rate indicator/totalizer that provides local display and transmits flow data for control capability. The unit is part of a cost effective family of flow products designed to accept inputs from pulse producing or analog producing flowmeters. The unit is factory programmed to display in either English or Metric units when purchased with a Hoffer turbine flowmeter. This feature should save the user numerous hours of set up time that is associated with other microprocessor based units available in the marketplace. Programming is done through the front panel keyboard, as well as through the two way RS-232 or RS-422/RS-485 multi-drop communications port. The FLOWSTAR™ 2005 flow computer combined with Hoffer turbine flowmeter provides the user with a cost effect means for extremely accurate mass flow measurement. The standard linearization feature improves the flowmeter linearity to ±0.1% of reading over 20:1 to 100:1 turndown ranges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mass Flow Rate Indicator/Totalizer - Flowstar 2005 - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Mass Flow Rate Indicator/Totalizer
Flowstar 2005
Mass Flow Rate Indicator/Totalizer Flowstar 2005
The Model 2005 is a microprocessor based temperature compensated flow rate indicator/totalizer that provides local display and transmits flow data for control capability. The unit is part of a cost effective family of flow products designed to accept inputs from pulse producing or analog producing flowmeters. The unit is factory programmed to display in either English or Metric units when purchased with a Hoffer turbine flowmeter. This feature should save the user numerous hours of set up time that is associated with other microprocessor based units available in the marketplace. Programming is done through the front panel keyboard, as well as through the two way RS-232 or RS-422/RS-485 multi-drop communications port. The FLOWSTAR™ 2005 flow computer combined with Hoffer turbine flowmeter provides the user with a cost effect means for extremely accurate mass flow measurement. The standard linearization feature improves the flowmeter linearity to ±0.1% of reading over 20:1 to 100:1 turndown ranges.

The Model 2005 is a microprocessor based temperature compensated flow rate indicator/totalizer that provides local display and transmits flow data for control capability. The unit is part of a cost effective family of flow products designed to accept inputs from pulse producing or analog producing flowmeters.

The unit is factory programmed to display in either English or Metric units when purchased with a Hoffer turbine flowmeter. This feature should save the user numerous hours of set up time that is associated with other microprocessor based units available in the marketplace. Programming is done through the front panel keyboard, as well as through the two way RS-232 or RS-422/RS-485 multi-drop communications port.

The FLOWSTAR™ 2005 flow computer combined with Hoffer turbine flowmeter provides the user with a cost effect means for extremely accurate mass flow measurement. The standard linearization feature improves the flowmeter linearity to ±0.1% of reading over 20:1 to 100:1 turndown ranges.

Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc.
Product Category Flow Computers, Totalizers, and Indicators
Product Number Flowstar 2005
Product Name Mass Flow Rate Indicator/Totalizer
Media Type Liquid
Rates Displayed Mass; Totalizer
Mounting Configuration Panel
Features Programmable
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Xseries flow computing - µFLOG5 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
RS Components, Ltd.
View Details
Rate Indicator/Totalizer - HRT1 - Hoffer Flow Controls, Inc.
Hoffer Flow Controls, Inc.
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
View Details