Hannay Reels Manual or Power Rewind Reel V-1-1/2"

Description
To handle single 1" through 1-1/2" I.D. hose Jet/AV Gas Fuel Dispensing Rugged, industrial-duty construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Crank rewind reels supplied with pinion brake and power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove Standard outlet: Flanged riser with 1-1/2" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Inlet, outlet riser, hub assembly are aluminum for jet fuels.. Stainless steel fluid path is available at extra cost. Rollers and roller mounting brackets are accessory items. Must specify roller position. Chain guard is available upon request; must be specified. Pressures to 600 psi (41 bar). Temperatures from -25°F to +250° F (-32° C to +121° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle single 1" through 1-1/2" I.D. hose Jet/AV Gas Fuel Dispensing Rugged, industrial-duty construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Crank rewind reels supplied with pinion brake and power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove Standard outlet: Flanged riser with 1-1/2" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Inlet, outlet riser, hub assembly are aluminum for jet fuels.. Stainless steel fluid path is available at extra cost. Rollers and roller mounting brackets are accessory items. Must specify roller position. Chain guard is available upon request; must be specified. Pressures to 600 psi (41 bar). Temperatures from -25°F to +250° F (-32° C to +121° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - V-1-1/2
Westerlo, NY, United States
Manual or Power Rewind Reel
V-1-1/2"
Manual or Power Rewind Reel V-1-1/2"
To handle single 1" through 1-1/2" I.D. hose Jet/AV Gas Fuel Dispensing Rugged, industrial-duty construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Crank rewind reels supplied with pinion brake and power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove Standard outlet: Flanged riser with 1-1/2" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Inlet, outlet riser, hub assembly are aluminum for jet fuels.. Stainless steel fluid path is available at extra cost. Rollers and roller mounting brackets are accessory items. Must specify roller position. Chain guard is available upon request; must be specified. Pressures to 600 psi (41 bar). Temperatures from -25°F to +250° F (-32° C to +121° C). Consult factory for other pressures and temperatures.

To handle single 1" through 1-1/2" I.D. hose

Jet/AV Gas Fuel Dispensing

  • Rugged, industrial-duty construction.
  • Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor.
  • Optional auxiliary crank rewind for power rewind reels.
  • Crank rewind reels supplied with pinion brake and power rewind reels with a comet brake.
  • Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove
  • Standard outlet: Flanged riser with 1-1/2" female NPT threads.
  • Other sizes and/or threads can be furnished and must be specified.
  • Inlet, outlet riser, hub assembly are aluminum for jet fuels..
  • Stainless steel fluid path is available at extra cost.
  • Rollers and roller mounting brackets are accessory items. Must specify roller position.
  • Chain guard is available upon request; must be specified.
  • Pressures to 600 psi (41 bar).
  • Temperatures from -25°F to +250° F (-32° C to +121° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number V-1-1/2"
Product Name Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 1.58 to 2.1 inch (40.13 to 53.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Cord Reel - ELFCR1600 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Power Rewind Reel - SeriesIV - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Manual Rewind Reel - SS4000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Power Rewind Reel - FLOATER - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 45.75 to 90.75 inch (1162 to 2305 mm)
View Details