Hannay Reels Portable Storage Reels on Wheel C1500

Description
For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding.
Request a Quote Datasheet
Description
For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Storage Reels on Wheel - C1500 - Hannay Reels
Westerlo, NY, United States
Portable Storage Reels on Wheel
C1500
Portable Storage Reels on Wheel C1500
For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding.

For storage of hose, cable, rope, or wire

Industrial Maintenance / Construction / Agriculture / Grounds Maintenance

  • Direct crank rewind.
  • Removable steel handlebar.
  • Supplied with cam-lock drag brake.
  • Comes with rubber tires.
  • 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number C1500
Product Name Portable Storage Reels on Wheel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
Core Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - V-6000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Manual Rewind Reel - SS1800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Multi-Wrap Hose Reel - VAC-9000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Power Rewind Reel - SeriesIV - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details