Hannay Reels Portable Stoarge Hose Reel On Wheels AT1200

Description
To handle 1/2" through 1" I.D. hose Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Construction / Home Use Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock brake. Removable steel handlebar. Permanently attached crank. GH prefix on model number (e.g., GHAT1200) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips. Standard inlet: 90° balance pressure swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Operates at pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Comes with pneumatic tires.
Request a Quote Datasheet
Description
To handle 1/2" through 1" I.D. hose Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Construction / Home Use Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock brake. Removable steel handlebar. Permanently attached crank. GH prefix on model number (e.g., GHAT1200) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips. Standard inlet: 90° balance pressure swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Operates at pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Comes with pneumatic tires.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Stoarge Hose Reel On Wheels - AT1200 - Hannay Reels
Westerlo, NY, United States
Portable Stoarge Hose Reel On Wheels
AT1200
Portable Stoarge Hose Reel On Wheels AT1200
To handle 1/2" through 1" I.D. hose Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Construction / Home Use Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock brake. Removable steel handlebar. Permanently attached crank. GH prefix on model number (e.g., GHAT1200) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips. Standard inlet: 90° balance pressure swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Operates at pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Comes with pneumatic tires.

To handle 1/2" through 1" I.D. hose

Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Construction / Home Use

  • Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser.
  • Direct crank rewind and cam-lock brake.
  • Removable steel handlebar.
  • Permanently attached crank.
  • GH prefix on model number (e.g., GHAT1200) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips.
  • Standard inlet: 90° balance pressure swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Operates at pressures to 2000 psi (138 bar).
  • Temperatures from -40° F to +250° F (-40° C to +121° C).
  • Consult factory for other pressures and temperatures.
  • Comes with pneumatic tires.
Supplier's Site Datasheet
Portable Hose Reels on Wheels - AT1200 - Hannay Reels
Westerlo, NY, United States
Portable Hose Reels on Wheels
AT1200
Portable Hose Reels on Wheels AT1200
To handle 1/2" through 1" I.D. hose Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Construction / Home Use Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock brake. Removable steel handlebar. Permanently attached crank. GH prefix on model number (e.g., GHAT1200) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips. Standard inlet: 90° balance pressure swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Operates at pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Comes with pneumatic tires.

To handle 1/2" through 1" I.D. hose

Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Construction / Home Use

  • Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser.
  • Direct crank rewind and cam-lock brake.
  • Removable steel handlebar.
  • Permanently attached crank.
  • GH prefix on model number (e.g., GHAT1200) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips.
  • Standard inlet: 90° balance pressure swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Operates at pressures to 2000 psi (138 bar).
  • Temperatures from -40° F to +250° F (-40° C to +121° C).
  • Consult factory for other pressures and temperatures.
  • Comes with pneumatic tires.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels Hannay Reels
Product Category Reels Reels
Product Number AT1200 AT1200
Product Name Portable Stoarge Hose Reel On Wheels Portable Hose Reels on Wheels
Type Of Reel Hose Reel Hose Reel
Material Of Construction Steel Steel
Flange Diameter 22.75 inch (578 mm) 22.75 inch (578 mm)
Core Diameter 8 inch (203 mm) 8 inch (203 mm)
Hose Cable Diameter 0.7500 to 1.56 inch (19.05 to 39.69 mm) 0.7500 to 1.56 inch (19.05 to 39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Dual Hose Reel - N600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 20.75 to 23.75 inch (527 to 603 mm)
View Details
Broadcast SMPTE, TAC and OpticalCON Cable Reel - AVF-14 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel; Aluminum
Flange Diameter 14 inch (356 mm)
View Details
Manual Rewind Reel - F3100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 24.75 to 28.75 inch (629 to 730 mm)
View Details
Stainless Steel Compact Manual Rewind Reels - SS1000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 14 inch (356 mm)
View Details