Hannay Reels Single Wrap Power Rewind Reel V-5000

Description
To handle single 1-1/2" I.D. through 3" I.D. hose Jet/AV Gas Fuel Dispensing Effortless and fast rewinding, wrapping, and guiding of hose. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Auxiliary crank rewind, optional. 12v rewind, comet brake, reduction unit standard. Air brake optional. Inlet and hub assembly are aluminum and/or stainless steel for jet fuel. Consult factory for other pressures and temperatures. SERIES 5100 (1-1/2"): Standard inlet: 90° ball bearing swivel joint, 1-1/2" female NPT threads, 2" Victaulic® groove, flanged riser with 1-1/2" female NPT threads; pressures to 600 psi (41 bar); temperatures from -25° F to +250° F (-32° C to +121° C). SERIES 5200 (2"): Standard inlet: 90° ball bearing swivel joint, 2" Victaulic® groove, flanged riser with 2" female NPT threads; pressures to 150 psi (10 bar); temperatures from -50° F to +180° F (-45° C to +82° C). SERIES 5300 (3"): Standard inlet: I-hub (aluminum only) straight 3" Victaulic® groove inlet, flanged riser with 3" female NPT threads; pressures to 150 psi (10 bar); temperatures from -50° F to +180° F (-45° C to +82° C). Optional I-hub joints are available in: 3" straight flanged, 3" 90° flanged, 3" 90° Victaulic®.
Request a Quote Datasheet
Description
To handle single 1-1/2" I.D. through 3" I.D. hose Jet/AV Gas Fuel Dispensing Effortless and fast rewinding, wrapping, and guiding of hose. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Auxiliary crank rewind, optional. 12v rewind, comet brake, reduction unit standard. Air brake optional. Inlet and hub assembly are aluminum and/or stainless steel for jet fuel. Consult factory for other pressures and temperatures. SERIES 5100 (1-1/2"): Standard inlet: 90° ball bearing swivel joint, 1-1/2" female NPT threads, 2" Victaulic® groove, flanged riser with 1-1/2" female NPT threads; pressures to 600 psi (41 bar); temperatures from -25° F to +250° F (-32° C to +121° C). SERIES 5200 (2"): Standard inlet: 90° ball bearing swivel joint, 2" Victaulic® groove, flanged riser with 2" female NPT threads; pressures to 150 psi (10 bar); temperatures from -50° F to +180° F (-45° C to +82° C). SERIES 5300 (3"): Standard inlet: I-hub (aluminum only) straight 3" Victaulic® groove inlet, flanged riser with 3" female NPT threads; pressures to 150 psi (10 bar); temperatures from -50° F to +180° F (-45° C to +82° C). Optional I-hub joints are available in: 3" straight flanged, 3" 90° flanged, 3" 90° Victaulic®.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Wrap Power Rewind Reel - V-5000 - Hannay Reels
Westerlo, NY, United States
Single Wrap Power Rewind Reel
V-5000
Single Wrap Power Rewind Reel V-5000
To handle single 1-1/2" I.D. through 3" I.D. hose Jet/AV Gas Fuel Dispensing Effortless and fast rewinding, wrapping, and guiding of hose. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Auxiliary crank rewind, optional. 12v rewind, comet brake, reduction unit standard. Air brake optional. Inlet and hub assembly are aluminum and/or stainless steel for jet fuel. Consult factory for other pressures and temperatures. SERIES 5100 (1-1/2"): Standard inlet: 90° ball bearing swivel joint, 1-1/2" female NPT threads, 2" Victaulic® groove, flanged riser with 1-1/2" female NPT threads; pressures to 600 psi (41 bar); temperatures from -25° F to +250° F (-32° C to +121° C). SERIES 5200 (2"): Standard inlet: 90° ball bearing swivel joint, 2" Victaulic® groove, flanged riser with 2" female NPT threads; pressures to 150 psi (10 bar); temperatures from -50° F to +180° F (-45° C to +82° C). SERIES 5300 (3"): Standard inlet: I-hub (aluminum only) straight 3" Victaulic® groove inlet, flanged riser with 3" female NPT threads; pressures to 150 psi (10 bar); temperatures from -50° F to +180° F (-45° C to +82° C). Optional I-hub joints are available in: 3" straight flanged, 3" 90° flanged, 3" 90° Victaulic®.

To handle single 1-1/2" I.D. through 3" I.D. hose

Jet/AV Gas Fuel Dispensing

  • Effortless and fast rewinding, wrapping, and guiding of hose.
  • Chain and sprocket drive powered by electric, hydraulic, or compressed air motor.
  • Auxiliary crank rewind, optional.
  • 12v rewind, comet brake, reduction unit standard.
  • Air brake optional.
  • Inlet and hub assembly are aluminum and/or stainless steel for jet fuel.
  • Consult factory for other pressures and temperatures.
  • SERIES 5100 (1-1/2"): Standard inlet: 90° ball bearing swivel joint, 1-1/2" female NPT threads, 2" Victaulic® groove, flanged riser with 1-1/2" female NPT threads; pressures to 600 psi (41 bar); temperatures from -25° F to +250° F (-32° C to +121° C).
  • SERIES 5200 (2"): Standard inlet: 90° ball bearing swivel joint, 2" Victaulic® groove, flanged riser with 2" female NPT threads; pressures to 150 psi (10 bar); temperatures from -50° F to +180° F (-45° C to +82° C).
  • SERIES 5300 (3"): Standard inlet: I-hub (aluminum only) straight 3" Victaulic® groove inlet, flanged riser with 3" female NPT threads; pressures to 150 psi (10 bar); temperatures from -50° F to +180° F (-45° C to +82° C). Optional I-hub joints are available in: 3" straight flanged, 3" 90° flanged, 3" 90° Victaulic®.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number V-5000
Product Name Single Wrap Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 48 to 78 inch (1219 to 1981 mm)
Core Diameter 20 to 30 inch (508 to 762 mm)
Hose Cable Diameter 2.06 to 3.78 inch (52.32 to 96.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Rescue Reel - ELF1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Manual Rewind Reel - 3500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 24.75 to 31.75 inch (629 to 806 mm)
View Details
Manual or Powered Rewind Hose Reel - 8000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.75 to 39 inch (654 to 991 mm)
View Details
Removable Spool Portable Cable Reel - AVCQ20-14-16 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details