Hannay Reels Spring Rewind Hose Reel 800

Description
To handle 3/4" or 1" I.D. hose Fuel Dispensing / Waste Oil Evacuation / Air / Water Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° balanced pressure swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard pressures to 2,000 psi (138 bar), available up to 6,000 psi (414 bar) – must specify. Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.
Request a Quote Datasheet
Description
To handle 3/4" or 1" I.D. hose Fuel Dispensing / Waste Oil Evacuation / Air / Water Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° balanced pressure swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard pressures to 2,000 psi (138 bar), available up to 6,000 psi (414 bar) – must specify. Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Hose Reel - 800 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Hose Reel
800
Spring Rewind Hose Reel 800
To handle 3/4" or 1" I.D. hose Fuel Dispensing / Waste Oil Evacuation / Air / Water Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° balanced pressure swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard pressures to 2,000 psi (138 bar), available up to 6,000 psi (414 bar) – must specify. Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.

To handle 3/4" or 1" I.D. hose

Fuel Dispensing / Waste Oil Evacuation / Air / Water

  • Roll-formed channel frame for heavy-duty applications.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet: 90° balanced pressure swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Standard pressures to 2,000 psi (138 bar), available up to 6,000 psi (414 bar) – must specify.
  • Temperatures from -40° F to +250° F (-40° C to +121° C).
  • Consult factory for other pressures and temperatures.
  • 4-way roller assembly.
  • SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
  • Constant tension is available consult factory.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number 800
Product Name Spring Rewind Hose Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
Hose Cable Diameter 1.28 to 1.56 inch (32.54 to 39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - 4000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 inch (203 mm)
View Details
Sewer & Pipe Maintenance Reel - 9000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Aluminum
Flange Diameter 31.75 to 45 inch (806 to 1143 mm)
View Details
Arc Welding Reel - WCR11-17-19 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Remote Controlled Power Rewind Reel - RM - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details