Hannay Reels Power Rewind Rescue Reel TEF1600

Description
To handle live electric cable Chain and sprocket drive powered by an electric gear motor. 3-conductor, 30-amp collector assembly with #10 gauge wiring. Optional 4-conductor available, must specify. Dual spools to operate 2 independent electric power tools. Optional 4-way rollers and mounting brackets available. Series TEF reels can be built in any combination of hydraulic, air or electric cable applications, please consult factory for specifications and a quote.
Request a Quote Datasheet
Description
To handle live electric cable Chain and sprocket drive powered by an electric gear motor. 3-conductor, 30-amp collector assembly with #10 gauge wiring. Optional 4-conductor available, must specify. Dual spools to operate 2 independent electric power tools. Optional 4-way rollers and mounting brackets available. Series TEF reels can be built in any combination of hydraulic, air or electric cable applications, please consult factory for specifications and a quote.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rewind Rescue Reel - TEF1600 - Hannay Reels
Westerlo, NY, United States
Power Rewind Rescue Reel
TEF1600
Power Rewind Rescue Reel TEF1600
To handle live electric cable Chain and sprocket drive powered by an electric gear motor. 3-conductor, 30-amp collector assembly with #10 gauge wiring. Optional 4-conductor available, must specify. Dual spools to operate 2 independent electric power tools. Optional 4-way rollers and mounting brackets available. Series TEF reels can be built in any combination of hydraulic, air or electric cable applications, please consult factory for specifications and a quote.

To handle live electric cable

  • Chain and sprocket drive powered by an electric gear motor.
  • 3-conductor, 30-amp collector assembly with #10 gauge wiring.
  • Optional 4-conductor available, must specify.
  • Dual spools to operate 2 independent electric power tools.
  • Optional 4-way rollers and mounting brackets available.
  • Series TEF reels can be built in any combination of hydraulic, air or electric cable applications, please consult factory for specifications and a quote.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number TEF1600
Product Name Power Rewind Rescue Reel
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Cable Storage Reel, Audio / Video - AVC16-10-11 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 10.75 to 14 inch (273 to 356 mm)
View Details
Manual Rewind Reel - G2000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Hose Cable Diameter 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details
Spring Rewind Hose Reel - N700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details
Spring Rewind Grounding Reel - SGCR 10-17-19 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly (optional feature)
Assembly Description Cable and Clamp
View Details