Hannay Reels Manual or Power Rewind Reel FF - Booster Hose

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - FF - Booster Hose - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Reel
FF - Booster Hose
Manual or Power Rewind Reel FF - Booster Hose
To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction) reel weighs up to 30% less than standard booster reel. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1-1/2" 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: 1-1/2" male NST threads. (1.990" x 9 threads per inch.) Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 600 psi (41 bar). Temperatures from -25°F to +175°F (-32°C to +79°C). Consult factory for other pressures and temperatures. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required.

To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose

  • Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available.
  • Super Booster® (aluminum construction) reel weighs up to 30% less than standard booster reel.
  • Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor.
  • Pinion brake standard.
  • Standard inlet: 1-1/2" 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove.
  • Standard outlet: 1-1/2" male NST threads. (1.990" x 9 threads per inch.)
  • Consult factory for other sizes and/or threads.
  • Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel).
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Pressures to 600 psi (41 bar).
  • Temperatures from -25°F to +175°F (-32°C to +79°C).
  • Consult factory for other pressures and temperatures.
  • CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number FF - Booster Hose
Product Name Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 31.75 inch (584 to 806 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 1.81 to 2.06 inch (46.04 to 52.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Reel - FLOATER - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 45.75 to 90.75 inch (1162 to 2305 mm)
View Details
Manual Rewind Reel - FF3600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 24.75 to 31.75 inch (629 to 806 mm)
View Details
Power Rewind Rescue Reel - TEF1600 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Manual or Powered Rewind Hose Reel - 4100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 inch (203 mm)
View Details