Hannay Reels Manual or Power Rewind Chemical Reel CHC

Description
To handle single 3/8" through 1-1/2" I.D. hose ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Used in chemical distribution/deliver y for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage, with drum cut out on opposite side from the swivel joint. Fluid will not come in contact with metal, as the hose acts as the sole fluid path. Manual or power rewind with optional auxiliary crank rewind on specific models. Special swivel mounting bracket with clamp to hold the CPVC swivel in place.
Request a Quote Datasheet
Description
To handle single 3/8" through 1-1/2" I.D. hose ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Used in chemical distribution/deliver y for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage, with drum cut out on opposite side from the swivel joint. Fluid will not come in contact with metal, as the hose acts as the sole fluid path. Manual or power rewind with optional auxiliary crank rewind on specific models. Special swivel mounting bracket with clamp to hold the CPVC swivel in place.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Chemical Reel - CHC - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Chemical Reel
CHC
Manual or Power Rewind Chemical Reel CHC
To handle single 3/8" through 1-1/2" I.D. hose ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Used in chemical distribution/deliver y for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage, with drum cut out on opposite side from the swivel joint. Fluid will not come in contact with metal, as the hose acts as the sole fluid path. Manual or power rewind with optional auxiliary crank rewind on specific models. Special swivel mounting bracket with clamp to hold the CPVC swivel in place.

To handle single 3/8" through 1-1/2" I.D. hose ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Used in chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage, with drum cut out on opposite side from the swivel joint. Fluid will not come in contact with metal, as the hose acts as the sole fluid path. Manual or power rewind with optional auxiliary crank rewind on specific models. Special swivel mounting bracket with clamp to hold the CPVC swivel in place.

Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number CHC
Product Name Manual or Power Rewind Chemical Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Description Standard inlet: CPVC swivel joint resists corrosion and provides longer life
Material Of Construction Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Reel - FLOATER - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 45.75 to 90.75 inch (1162 to 2305 mm)
View Details
Manual or Powered Rewind Hose Reel - 7500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Spring Rewind Reel - SS800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 26.12 to 30.5 inch (663 to 775 mm)
View Details
Gas Welding Reel - N400 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details