Hannay Reels Gas Welding Reel 2400

Description
To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding MX chain drive crank rewind or powered by a compressed air or hydraulic motor. MX rewind reels supplied with pinion brake. Power reels not supplied with brake. Standard inlets: 90° ball bearing swivel joints with 1/2" female NPT threads. Oxy/acet brass inlet adapters are available Standard outlets: are male 9/16"-18 threads. Right hand for oxygen, left hand for gas. Rollers may be purchased. Specify roller position (mounting brackets are necessary). Pressures to 300 psi (21 bar). Temperatures from -40° F to +200° F (-40° C to +93° C). Type of gas used MUST be specified.
Request a Quote Datasheet
Description
To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding MX chain drive crank rewind or powered by a compressed air or hydraulic motor. MX rewind reels supplied with pinion brake. Power reels not supplied with brake. Standard inlets: 90° ball bearing swivel joints with 1/2" female NPT threads. Oxy/acet brass inlet adapters are available Standard outlets: are male 9/16"-18 threads. Right hand for oxygen, left hand for gas. Rollers may be purchased. Specify roller position (mounting brackets are necessary). Pressures to 300 psi (21 bar). Temperatures from -40° F to +200° F (-40° C to +93° C). Type of gas used MUST be specified.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Welding Reel - 2400 - Hannay Reels
Westerlo, NY, United States
Gas Welding Reel
2400
Gas Welding Reel 2400
To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding MX chain drive crank rewind or powered by a compressed air or hydraulic motor. MX rewind reels supplied with pinion brake. Power reels not supplied with brake. Standard inlets: 90° ball bearing swivel joints with 1/2" female NPT threads. Oxy/acet brass inlet adapters are available Standard outlets: are male 9/16"-18 threads. Right hand for oxygen, left hand for gas. Rollers may be purchased. Specify roller position (mounting brackets are necessary). Pressures to 300 psi (21 bar). Temperatures from -40° F to +200° F (-40° C to +93° C). Type of gas used MUST be specified.

To handle twin 1/4" through 3/8" welding hose

Oxy/Fuel Welding

  • MX chain drive crank rewind or powered by a compressed air or hydraulic motor.
  • MX rewind reels supplied with pinion brake.
  • Power reels not supplied with brake.
  • Standard inlets: 90° ball bearing swivel joints with 1/2" female NPT threads. Oxy/acet brass inlet adapters are available
  • Standard outlets: are male 9/16"-18 threads. Right hand for oxygen, left hand for gas.
  • Rollers may be purchased. Specify roller position (mounting brackets are necessary).
  • Pressures to 300 psi (21 bar).
  • Temperatures from -40° F to +200° F (-40° C to +93° C).
  • Type of gas used MUST be specified.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number 2400
Product Name Gas Welding Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 6 inch (152 mm)
Hose Cable Diameter 0.5300 to 0.6600 inch (13.46 to 16.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - 1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 16.5 to 19 inch (419 to 483 mm)
View Details
Manual Rewind Reel - G2000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Hose Cable Diameter 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details
Manual or Power Rewind Storage Only Reel - VAC - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Inside Hose Diameter 2 to 4 inch (50.8 to 102 mm)
View Details
Portable Cable Storage Reel with Slotted Divider Discs - AVD - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 11.75 to 18 inch (298 to 457 mm)
View Details