Hannay Reels Manual or Power Rewind Reel 2000

Description
To handle dual 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Chain-drive crank rewind or chain and sprocket rewind powered by an electric or compressed air motor. MX crank rewind reels have pinion brake as standard. Power rewind reels are not supplied with a brake. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Standard outlets: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. See 2400 Series welding reels for use with oxygen/acetylene.
Request a Quote Datasheet
Description
To handle dual 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Chain-drive crank rewind or chain and sprocket rewind powered by an electric or compressed air motor. MX crank rewind reels have pinion brake as standard. Power rewind reels are not supplied with a brake. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Standard outlets: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. See 2400 Series welding reels for use with oxygen/acetylene.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - 2000 - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Reel
2000
Manual or Power Rewind Reel 2000
To handle dual 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Chain-drive crank rewind or chain and sprocket rewind powered by an electric or compressed air motor. MX crank rewind reels have pinion brake as standard. Power rewind reels are not supplied with a brake. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Standard outlets: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. See 2400 Series welding reels for use with oxygen/acetylene.

To handle dual 1/4" through 1/2" I.D. hose

Hydraulics / Spray Painting / Air / Water

  • Two swivel joint inlets and two outlet risers to handle two equal lengths of hose.
  • Chain-drive crank rewind or chain and sprocket rewind powered by an electric or compressed air motor.
  • MX crank rewind reels have pinion brake as standard.
  • Power rewind reels are not supplied with a brake.
  • Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads.
  • Standard outlets: 1/2" female NPT threads.
  • Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify.
  • Temperatures from +20° F to +400° F (-7° C to +204° C).
  • Consult factory for other pressures and temperatures.
  • See 2400 Series welding reels for use with oxygen/acetylene.
Supplier's Site Datasheet
Manual or Power Rewind Reel - 2000 - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Reel
2000
Manual or Power Rewind Reel 2000
To handle dual 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Chain-drive crank rewind or chain and sprocket rewind powered by an electric or compressed air motor. MX crank rewind reels have pinion brake as standard. Power rewind reels are not supplied with a brake. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Standard outlets: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. See 2400 Series welding reels for use with oxygen/acetylene.

To handle dual 1/4" through 1/2" I.D. hose

Hydraulics / Spray Painting / Air / Water

  • Two swivel joint inlets and two outlet risers to handle two equal lengths of hose.
  • Chain-drive crank rewind or chain and sprocket rewind powered by an electric or compressed air motor.
  • MX crank rewind reels have pinion brake as standard.
  • Power rewind reels are not supplied with a brake.
  • Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads.
  • Standard outlets: 1/2" female NPT threads.
  • Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify.
  • Temperatures from +20° F to +400° F (-7° C to +204° C).
  • Consult factory for other pressures and temperatures.
  • See 2400 Series welding reels for use with oxygen/acetylene.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels Hannay Reels
Product Category Reels Reels
Product Number 2000 2000
Product Name Manual or Power Rewind Reel Manual or Power Rewind Reel
Type Of Reel Hose Reel Hose Reel
Material Of Construction Steel Steel
Core Diameter 6 inch (152 mm) 6 inch (152 mm)
Hose Cable Diameter 0.6250 to 0.8750 inch (15.87 to 22.22 mm) 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sewer & Pipe Maintenance Reel - 9000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Aluminum
Flange Diameter 31.75 to 45 inch (806 to 1143 mm)
View Details
Spring Rewind Hose Reel - N700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details
Portable Cable Storage Reel - AVC1500 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Portable Cable Storage Reel, Audio / Video - AVC16-10-11 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 10.75 to 14 inch (273 to 356 mm)
View Details