Hannay Reels Manual Rewind Reel SS4000

Description
To handle single 3/4" or 1" I.D. hose Food Processing / Fire Protection / Bottling Plants / Water Supply / Chemical Transfer Lightweight compact reels designed for long lengths of hose. Direct crank rewind is removable. Cam-lock brake, spring actuated pin lock. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. 304 stainless steel construction.
Request a Quote Datasheet
Description
To handle single 3/4" or 1" I.D. hose Food Processing / Fire Protection / Bottling Plants / Water Supply / Chemical Transfer Lightweight compact reels designed for long lengths of hose. Direct crank rewind is removable. Cam-lock brake, spring actuated pin lock. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. 304 stainless steel construction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Rewind Reel - SS4000 - Hannay Reels
Westerlo, NY, United States
Manual Rewind Reel
SS4000
Manual Rewind Reel SS4000
To handle single 3/4" or 1" I.D. hose Food Processing / Fire Protection / Bottling Plants / Water Supply / Chemical Transfer Lightweight compact reels designed for long lengths of hose. Direct crank rewind is removable. Cam-lock brake, spring actuated pin lock. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. 304 stainless steel construction.

To handle single 3/4" or 1" I.D. hose

Food Processing / Fire Protection / Bottling Plants / Water Supply / Chemical Transfer

  • Lightweight compact reels designed for long lengths of hose.
  • Direct crank rewind is removable.
  • Cam-lock brake, spring actuated pin lock.
  • Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Pressures to 1000 psi (69 bar).
  • Temperatures from +20° F to +400° F (-7° C to +204° C).
  • Consult factory for other pressures and temperatures.
  • 304 stainless steel construction.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number SS4000
Product Name Manual Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
Core Diameter 8 inch (203 mm)
Hose Cable Diameter 1.28 to 1.56 inch (32.54 to 39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Storage Only Reel - VAC - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Inside Hose Diameter 2 to 4 inch (50.8 to 102 mm)
View Details
Power Rescue Tool Reel - TEF2500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Power Rewind Reel - PBGMB - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 to 31.75 inch (578 to 806 mm)
View Details
Static Grounding Reel - SSHGR50 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Stainless Steel
View Details