Hannay Reels Static Grounding Reel SSHGR50

Description
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available. Standard finish is oven-cured enamel. Manual rewind version also available. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Cable guide arm of cast aluminum and ZA12 alum zinc alloy. Application Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
Request a Quote Datasheet
Description
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available. Standard finish is oven-cured enamel. Manual rewind version also available. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Cable guide arm of cast aluminum and ZA12 alum zinc alloy. Application Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Grounding Reel - SSHGR50 - Hannay Reels
Westerlo, NY, United States
Static Grounding Reel
SSHGR50
Static Grounding Reel SSHGR50
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available. Standard finish is oven-cured enamel. Manual rewind version also available. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Cable guide arm of cast aluminum and ZA12 alum zinc alloy. Application Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
  • These reels bond and/or ground aircraft, fuel trucks, and other equipment.
  • Provide smooth operation and require minimum cable pull.
  • Declutching arbor and adjustable guide arm with cable guide.
  • Optional stainless steel construction of spool, frame, and ratchet system available.
  • Standard finish is oven-cured enamel.
  • Manual rewind version also available.
  • Available with 1/8", 7x19 galvanized carbon steel cable.
  • 100 amp alligator clamp.
  • Stainless steel or plastic-covered cable and "Y" branches available at additional charge.
  • Cable guide arm of cast aluminum and ZA12 alum zinc alloy.

Application

  • Aircraft refueling
  • Chemical plants
  • Grain elevators
  • Rescue and Hazmat operations
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number SSHGR50
Product Name Static Grounding Reel
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Stainless Steel
Flange Diameter 14.25 inch (362 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Electric Cable Reel - LC16-10-11 - Hannay Reels
Specs
Type Of Reel Cable Reel; Storage Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 10.75 inch (273 mm)
View Details
Static Grounding Reel - HGR100 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
View Details
Spring Rewind Hose Reel - 800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Power Rewind Rescue Reel - ESFCR1600 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details